Nexperia B.V. 2-input NOR gate 74HC1G02GZYL

Description
The74HC1G02; 74HCT1G02 is a single 2-input NOR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation Symmetrical output impedance High noise immunity Balanced propagation delays Input levels: For 74HC1G02: CMOS level For 74HCT1G02: TTL level Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V)
Request a Quote Datasheet
Description
The74HC1G02; 74HCT1G02 is a single 2-input NOR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation Symmetrical output impedance High noise immunity Balanced propagation delays Input levels: For 74HC1G02: CMOS level For 74HCT1G02: TTL level Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-input NOR gate - 74HC1G02GZYL - Nexperia B.V.
Nijmegen, Netherlands
2-input NOR gate
74HC1G02GZYL
2-input NOR gate 74HC1G02GZYL
The74HC1G02; 74HCT1G02 is a single 2-input NOR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation Symmetrical output impedance High noise immunity Balanced propagation delays Input levels: For 74HC1G02: CMOS level For 74HCT1G02: TTL level Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V)

The74HC1G02; 74HCT1G02 is a single 2-input NOR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • Symmetrical output impedance
  • High noise immunity
  • Balanced propagation delays
  • Input levels:
    • For 74HC1G02: CMOS level
    • For 74HCT1G02: TTL level
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
Supplier's Site Datasheet
Gates and Inverters - 1727-74HC1G02GZYLTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HC1G02GZYLTR-ND
Gates and Inverters 1727-74HC1G02GZYLTR-ND
IC NOR 1-CIR 2-IN 5-XSON

IC NOR 1-CIR 2-IN 5-XSON

Buy Now Datasheet
Gates and Inverters - 1727-74HC1G02GZYLCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HC1G02GZYLCT-ND
Gates and Inverters 1727-74HC1G02GZYLCT-ND
IC NOR 1-CIR 2-IN 5-XSON

IC NOR 1-CIR 2-IN 5-XSON

Buy Now Datasheet
Gates and Inverters - 1727-74HC1G02GZYLDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HC1G02GZYLDKR-ND
Gates and Inverters 1727-74HC1G02GZYLDKR-ND
IC NOR 1-CIR 2-IN 5-XSON

IC NOR 1-CIR 2-IN 5-XSON

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Logic Gates Logic Gates
Product Number 74HC1G02GZYL 1727-74HC1G02GZYLTR-ND
Product Name 2-input NOR gate Gates and Inverters
Gate Type NOR NOR
Supply Voltage +7.0 2V ~ 6V
IC Package Type Other; SOT8065-1 SOT8065-1 Other; 4-XDFN Exposed Pad
Inputs 2
Propagation Delay 23 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHC1G86GW,165-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
Quad 2-input NOR gate - 74AHC02BQ-Q100X - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
10 suppliers
2-input AND gate with open-drain output - 74AHC1G09GW-Q100H - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
Output Type Open Drain
View Details
12 suppliers
Gates and Inverters - 74ABT08DB,118-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers