Nexperia B.V. Logic Family / Base Number Nexperia 74HC153PW,118.

Description
Logic Family / Base Number:74HC153; Logic Type:Multiplexer; No. of Channels:2Channels; Line Configuration:4:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:16Pins; Logic IC Family:74HC RoHS Compliant: Yes
Description
Logic Family / Base Number:74HC153; Logic Type:Multiplexer; No. of Channels:2Channels; Line Configuration:4:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:16Pins; Logic IC Family:74HC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Nexperia - 29AC1102 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Nexperia
29AC1102
Logic Family / Base Number Nexperia 29AC1102
Logic Family / Base Number:74HC153; Logic Type:Multiplexer; No. of Channels:2Channels; Line Configuration:4:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:16Pins; Logic IC Family:74HC RoHS Compliant: Yes

Logic Family / Base Number:74HC153; Logic Type:Multiplexer; No. of Channels:2Channels; Line Configuration:4:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:16Pins; Logic IC Family:74HC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Multiplexers
Product Number 29AC1102
Product Name Logic Family / Base Number Nexperia
Supply Voltage 6V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74AHCT257PW,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
 - 54ACT251/QEA - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type DIP; CDIP16
View Details
3 suppliers