Nexperia B.V. Logic Function Nexperia 74HC132D,653.

Description
Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC132; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:- RoHS Compliant: Yes
Description
Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC132; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Function Nexperia - 26AC8645 - Newark, An Avnet Company
Chicago, IL, United States
Logic Function Nexperia
26AC8645
Logic Function Nexperia 26AC8645
Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC132; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:- RoHS Compliant: Yes

Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC132; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 26AC8645
Product Name Logic Function Nexperia
Supply Voltage 6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - Multi-Function, Configurable - 100307QC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR; XOR; XNOR
Inputs 2
Number of Gates 5
View Details
Quad 2-Input AND - AP54RHC08ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 5450FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
2-input AND gate - 74AHCT1G08GW-Q100, - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
6 suppliers