Nexperia B.V. Logic IC 74HC132D,652

Description
NAND Gate 4-Element 2-IN CMOS 14-Pin SO Bulk Product overview: 74HC132D,652 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC132D,652 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NAND Gate 4-Element 2-IN CMOS 14-Pin SO Bulk Product overview: 74HC132D,652 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC132D,652 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NAND Gate 4-Element 2-IN CMOS 14-Pin SO Bulk Product overview: 74HC132D,652 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC132D,652 can be used for catalog matching and distributor lookup.

NAND Gate 4-Element 2-IN CMOS 14-Pin SO Bulk Product overview: 74HC132D,652 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC132D,652 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74HC132D,652 - 765384-74HC132D,652 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HC132D,652
765384-74HC132D,652
Logic - Logic - Gates and Inverters - 74HC132D,652 765384-74HC132D,652
Manufacturer: Nexperia USA Inc. Win Source Part Number: 765384-74HC132D,652 Series: 74HC Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Features: Schmitt Trigger Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF Logic Level - Low: 0.3 V ~ 1.2 V Logic Level - High: 1.5 V ~ 4.2 V Family Name: 74HC132 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SO Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): SN74HC132DTG4; SN74HC132DRG4; SN74HC132DT; Introduction Date: September 01, 1993 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 765384-74HC132D,652
Series: 74HC
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Features: Schmitt Trigger
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Logic Level - Low: 0.3 V ~ 1.2 V
Logic Level - High: 1.5 V ~ 4.2 V
Family Name: 74HC132
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SO
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): SN74HC132DTG4; SN74HC132DRG4; SN74HC132DT;
Introduction Date: September 01, 1993
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 1727-3779-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-3779-ND
Gates and Inverters 1727-3779-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-SO

NAND Gate IC 4 Channel Schmitt Trigger 14-SO

Buy Now Datasheet
Gates and Inverters - 74HC132D,652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HC132D,652
Gates and Inverters 74HC132D,652
NAND Gate IC 4 Channel Schmitt Trigger 14-SO

NAND Gate IC 4 Channel Schmitt Trigger 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HC132D,652 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HC132D,652
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HC132D,652
IC GATE NAND SCHMIT 4CH 2IN 14SO

IC GATE NAND SCHMIT 4CH 2IN 14SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74HC132D,652 765384-74HC132D,652 1727-3779-ND 74HC132D,652 74HC132D,652
Product Name Logic IC Logic - Logic - Gates and Inverters - 74HC132D,652 Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND NAND; NAND Gate NAND
Logic Family HC/UH
Inputs 2 2 2 2
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Pin Count 14
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 7512799P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Quad 2-Input XOR - AF54RHC86ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 1727-74AHCT1G04GV-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Logic IC - 705-5962-8760901CA - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 6V
Propagation Delay 11 ns
View Details
3 suppliers