Nexperia B.V. Quad 2-input NAND Schmitt trigger 74HC132BQX

Description
The 74HC132; 74HCT132 is a quad 2-input NAND gate with Schmitt-trigger inputs. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Schmitt trigger inputs transform slowly changing input signals into sharply defined jitter-free output signals. Features and benefits Wide supply voltage range from 2.0 to 6.0 V CMOS low power dissipation High noise immunity Unlimited input rise and fall times Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from −40 °C to +85 °C and from −40 °C to +125 °C Applications Wave and pulse shapers Astable multivibrators Monostable multivibrators
Request a Quote Datasheet
Description
The 74HC132; 74HCT132 is a quad 2-input NAND gate with Schmitt-trigger inputs. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Schmitt trigger inputs transform slowly changing input signals into sharply defined jitter-free output signals. Features and benefits Wide supply voltage range from 2.0 to 6.0 V CMOS low power dissipation High noise immunity Unlimited input rise and fall times Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from −40 °C to +85 °C and from −40 °C to +125 °C Applications Wave and pulse shapers Astable multivibrators Monostable multivibrators
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input NAND Schmitt trigger - 74HC132BQX - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input NAND Schmitt trigger
74HC132BQX
Quad 2-input NAND Schmitt trigger 74HC132BQX
The 74HC132; 74HCT132 is a quad 2-input NAND gate with Schmitt-trigger inputs. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Schmitt trigger inputs transform slowly changing input signals into sharply defined jitter-free output signals. Features and benefits Wide supply voltage range from 2.0 to 6.0 V CMOS low power dissipation High noise immunity Unlimited input rise and fall times Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from −40 °C to +85 °C and from −40 °C to +125 °C Applications Wave and pulse shapers Astable multivibrators Monostable multivibrators

The 74HC132; 74HCT132 is a quad 2-input NAND gate with Schmitt-trigger inputs. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Schmitt trigger inputs transform slowly changing input signals into sharply defined jitter-free output signals.

Features and benefits

  • Wide supply voltage range from 2.0 to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Unlimited input rise and fall times
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from −40 °C to +85 °C and from −40 °C to +125 °C

Applications

  • Wave and pulse shapers
  • Astable multivibrators
  • Monostable multivibrators
Supplier's Site Datasheet
Singapore, Singapore
IC GATE NAND 4CH 2-INP 14DHVQFN Product overview: 74HC132BQX from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC132BQX can be used for catalog matching and distributor lookup.

IC GATE NAND 4CH 2-INP 14DHVQFN Product overview: 74HC132BQX from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC132BQX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 1727-74HC132BQXDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HC132BQXDKR-ND
Gates and Inverters 1727-74HC132BQXDKR-ND
IC NAND 4-CIR 2-IN 14-DHVQFN

IC NAND 4-CIR 2-IN 14-DHVQFN

Buy Now Datasheet
Gates and Inverters - 1727-74HC132BQXCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HC132BQXCT-ND
Gates and Inverters 1727-74HC132BQXCT-ND
IC NAND 4-CIR 2-IN 14-DHVQFN

IC NAND 4-CIR 2-IN 14-DHVQFN

Buy Now Datasheet
Gates and Inverters - 1727-74HC132BQXTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HC132BQXTR-ND
Gates and Inverters 1727-74HC132BQXTR-ND
NAND Gate IC 4 Channel Schmitt Trigger 14-DHVQFN (2.5x3)

NAND Gate IC 4 Channel Schmitt Trigger 14-DHVQFN (2.5x3)

Buy Now Datasheet
Nand Gate, 2 I/p, -40 To 125Deg C; Logic Family / Base Number Nexperia - 23AH3846 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, 2 I/p, -40 To 125Deg C; Logic Family / Base Number Nexperia
23AH3846
Nand Gate, 2 I/p, -40 To 125Deg C; Logic Family / Base Number Nexperia 23AH3846
NAND GATE, 2 I/P, -40 TO 125DEG C; Logic Family / Base Number:74HC132; Logic Type:NAND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DHVQFN; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

NAND GATE, 2 I/P, -40 TO 125DEG C; Logic Family / Base Number:74HC132; Logic Type:NAND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DHVQFN; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74HC132BQX
Logic Gates 74HC132BQX
Logic Gates

Logic Gates

Buy Now Datasheet
Logic - Gates and Inverters - 74HC132BQX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HC132BQX
Logic - Gates and Inverters 74HC132BQX
IC GATE NAND 4CH 2-INP 14DHVQFN

IC GATE NAND 4CH 2-INP 14DHVQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HC132BQX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HC132BQX
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HC132BQX
IC GATE NAND 4CH 2-INP 14DHVQFN

IC GATE NAND 4CH 2-INP 14DHVQFN

Supplier's Site
Gates and Inverters - 74HC132BQX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HC132BQX
Gates and Inverters 74HC132BQX
NAND Gate IC 4 Channel Schmitt Trigger 14-DHVQFN (2.5x3)

NAND Gate IC 4 Channel Schmitt Trigger 14-DHVQFN (2.5x3)

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74HC132BQX 705-74HC132BQX 1727-74HC132BQXDKR-ND 23AH3846 74HC132BQX 74HC132BQX 74HC132BQX 74HC132BQX
Product Name Quad 2-input NAND Schmitt trigger Logic IC Gates and Inverters Nand Gate, 2 I/p, -40 To 125Deg C; Logic Family / Base Number Nexperia Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NAND; NAND NAND NAND; NAND Gate NOT; NAND NAND NAND; NAND Gate
Supply Voltage +7 2V ~ 6V 2V ~ 6V 6V 1.5V ~ 4.2V (Low), 1V ~ 3V (High) 2V ~ 6V
Features Schmitt Trigger Schmitt Trigger
IC Package Type Other; SOT762-1 SOT762-1 Other; Tape & Reel (TR) Other; 14-VFQFN Exposed Pad Other; DHVQFN Other; 14-VFQFN Exposed Pad
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

2-input AND gate with open-drain output - 74AHC1G09GW,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
Output Type Open Drain
View Details
9 suppliers
Quad 2-input NAND Schmitt trigger - 74AHCT132PW,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Features Schmitt Trigger
View Details
8 suppliers
Logic - Logic - Gates and Inverters - 74AHCT2G00DP,125 - 1007580-74AHCT2G00DP,125 - Win Source Electronics
Specs
Gate Type NOT; NAND; NAND Gate
Supply Voltage 4.5 V ~ 5.5 V
Inputs 2
View Details
6 suppliers
Gates and Inverters - 74AHCT3G14GD,125 - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers