Nexperia B.V. Logic - Buffers, Drivers, Receivers, Transceivers 74HC126PW,112

Description
IC BUFFER NON-INVERT 6V 14TSSOP
Datasheet
Description
IC BUFFER NON-INVERT 6V 14TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74HC126PW,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74HC126PW,112
Logic - Buffers, Drivers, Receivers, Transceivers 74HC126PW,112
IC BUFFER NON-INVERT 6V 14TSSOP

IC BUFFER NON-INVERT 6V 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74HC126PW,112
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

10.75 - 12.75 Ku-Band Quad 4x1 Tx/Rx Beamformer IC - AWMF-0247 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
RF Switches - BGS12AL7-4E6327 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology General Purpose
Supply Voltage Other; 2.4V ~ 3.6V
Operating Frequency 30 to 3000 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 54LS242/BCA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - SI32178-B-FM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Package Type 42-WFQFN Exposed Pad
Pins 42 #
View Details