NON INVERTING BUFFER, SOIC-14; Logic Family / Base Number:74HC125; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:4.5V; Logic IC Family:74HCRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 11N8533 |
| Product Name | Non Inverting Buffer, Soic-14; Logic Family / Base Number Nexperia |