AND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 729173-74HC08DB,118
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Categories: Integrated Circuits
Supplier Device Package: 14-SSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-SSOP
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Family Part Number: 74HC08
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 15ns at 6V, 50pF
AND Gate IC 4 Channel 14-SSOP
74HC08; 74HCT08 - Quad 2-input AND gate SSOP1 14-Pin Product overview: 74HC08DB,118 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC08DB,118 can be used for catalog matching and distributor lookup.
IC GATE AND 4CH 2-INP 14SSOP
AND Gate IC 4 Channel 14-SSOP
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74HC08DB,118 | 729173-74HC08DB,118 | 74HC08DB,118-ND | 705-74HC08DB,118 | 74HC08DB,118 | 74HC08DB,118 |
| Product Name | Logic - Logic - Gates and Inverters - 74HC08DB,118 | Gates and Inverters | Quad Logic IC | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND | NOT; AND; AND Gate | AND | AND | NOT; AND | AND; AND Gate |
| Logic Family | CMOS | HC/UH | ||||
| IC Package Type | SOP; SSOP; Other; SSOP14 | SSOP | SSOP; Other; "14-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; Other; 14-SSOP (0.209\", 5.30mm Width) | ||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | ||
| Inputs | 2 | 2 | 2 | 2 |