Nexperia B.V. Quad 2-input AND gate 74HC08D-Q100,118

Description
The 74HC08-Q100; 74HCT08-Q100 is a quad 2-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC08-Q100: CMOS level For 74HCT08-Q100: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Request a Quote
Description
The 74HC08-Q100; 74HCT08-Q100 is a quad 2-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC08-Q100: CMOS level For 74HCT08-Q100: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC08D-Q100 is a quad 2-input AND gate qualified to AEC-Q100 (Grade 1) for automotive applications, operating from -40 °C to +125 °C with a supply voltage range of 2.0 V to 6.0 V. It is housed in an SO14 package with a body width of 3.9 mm and features CMOS input levels, latch-up performance exceeding 100 mA per JESD 78 Class II Level B, and ESD protection of at least 2000 V HBM and 1000 V CDM. It complies with JEDEC standards JESD8C and JESD7A.

Datasheet Summary
Powered by GS/AI

The 74HC08D-Q100 is a quad 2-input AND gate qualified to AEC-Q100 (Grade 1) for automotive applications, operating from -40 °C to +125 °C with a supply voltage range of 2.0 V to 6.0 V. It is housed in an SO14 package with a body width of 3.9 mm and features CMOS input levels, latch-up performance exceeding 100 mA per JESD 78 Class II Level B, and ESD protection of at least 2000 V HBM and 1000 V CDM. It complies with JEDEC standards JESD8C and JESD7A.

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input AND gate - 74HC08D-Q100,118 - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input AND gate
74HC08D-Q100,118
Quad 2-input AND gate 74HC08D-Q100,118
The 74HC08-Q100; 74HCT08-Q100 is a quad 2-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC08-Q100: CMOS level For 74HCT08-Q100: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints

The 74HC08-Q100; 74HCT08-Q100 is a quad 2-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Input levels:
    • For 74HC08-Q100: CMOS level
    • For 74HCT08-Q100: TTL level
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Supplier's Site Datasheet
Singapore, Singapore
Automotive Logic IC
705-74HC08D-Q100,118
Automotive Logic IC 705-74HC08D-Q100,118
AND Gate 4-Element 2-IN CMOS Automotive 14-Pin SO T/R Product overview: 74HC08D-Q100,118 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC08D-Q100,118 can be used for catalog matching and distributor lookup.

AND Gate 4-Element 2-IN CMOS Automotive 14-Pin SO T/R Product overview: 74HC08D-Q100,118 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Automotive, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC08D-Q100,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 1727-1026-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-1026-1-ND
Gates and Inverters 1727-1026-1-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-1026-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-1026-6-ND
Gates and Inverters 1727-1026-6-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-1026-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-1026-2-ND
Gates and Inverters 1727-1026-2-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1371159-74HC08D-Q100,118 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1371159-74HC08D-Q100,118
Integrated Circuits (ICs) - Logic - Gates and Inverters 1371159-74HC08D-Q100,118
Win Source Part Number: 1371159-74HC08D-Q100 ,118 Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q100, 74HC Package: Tape & Reel Product Status: Active Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SO Base Product Number: 74HC08 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2V ~ 6V Logic Type: AND Gate Number of Circuits: 4 Number of Inputs: 2 Current - Quiescent (Max): 2 µA Current - Output High, Low: 5.2mA, 5.2mA Input Logic Level - Low: 0.5V ~ 1.8V Input Logic Level - High: 1.5V ~ 4.2V Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF

Win Source Part Number: 1371159-74HC08D-Q100,118
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q100, 74HC
Package: Tape & Reel
Product Status: Active
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SO
Base Product Number: 74HC08
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2V ~ 6V
Logic Type: AND Gate
Number of Circuits: 4
Number of Inputs: 2
Current - Quiescent (Max): 2 µA
Current - Output High, Low: 5.2mA, 5.2mA
Input Logic Level - Low: 0.5V ~ 1.8V
Input Logic Level - High: 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF

Buy Now Datasheet
Logic - Gates and Inverters - 74HC08D-Q100,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HC08D-Q100,118
Logic - Gates and Inverters 74HC08D-Q100,118
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site Datasheet
Gates and Inverters - 74HC08D-Q100,118 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74HC08D-Q100,118
Gates and Inverters 74HC08D-Q100,118
NEXPERIA 74HC08D-Q100 AND GATE,

NEXPERIA 74HC08D-Q100 AND GATE,

Supplier's Site Datasheet
Gates and Inverters - 74HC08D-Q100,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HC08D-Q100,118
Gates and Inverters 74HC08D-Q100,118
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Logic, And Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Nexperia - 85X2862 - Newark, An Avnet Company
Chicago, IL, United States
Logic, And Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Nexperia
85X2862
Logic, And Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Nexperia 85X2862
LOGIC, AND GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74HC08; Logic Type:AND Gate; Output Current:25mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, AND GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74HC08; Logic Type:AND Gate; Output Current:25mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HC08D-Q100,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HC08D-Q100,118
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HC08D-Q100,118
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74HC08D-Q100,118 705-74HC08D-Q100,118 1727-1026-1-ND 1371159-74HC08D-Q100,118 74HC08D-Q100,118 74HC08D-Q100,118 74HC08D-Q100,118 85X2862 74HC08D-Q100,118
Product Name Quad 2-input AND gate Automotive Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic, And Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Nexperia Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND AND NOT; AND; AND Gate NOT; AND AND; AND Gate AND; AND Gate AND; AND Gate AND
Supply Voltage +7 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V 2V ~ 6V 6V
IC Package Type Other; SOT108-1 SOT108-1 Other; SO SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 14-SOIC (0.154", 3.90mm Width) SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) Other; SOIC
Logic Family HC
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

2-input AND gate - 74AHCT1G08GZ-Q10YL - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers
Gates and Inverters - 1727-3141-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
2-input EXCLUSIVE-OR gate - 74AHC1G86GZ-Q100YL - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers
Gates and Inverters - 74AHCT1G86GW,165-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers