Nexperia B.V. And Gate, 2I/p, Soic-14, Full Reel; Logic Function Nexperia 74HC08D,653.

Description
AND GATE, 2I/P, SOIC-14, FULL REEL; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC08; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes
Datasheet
Description
AND GATE, 2I/P, SOIC-14, FULL REEL; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC08; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
And Gate, 2I/p, Soic-14, Full Reel; Logic Function Nexperia - 26AC8641 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, 2I/p, Soic-14, Full Reel; Logic Function Nexperia
26AC8641
And Gate, 2I/p, Soic-14, Full Reel; Logic Function Nexperia 26AC8641
AND GATE, 2I/P, SOIC-14, FULL REEL; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC08; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes

AND GATE, 2I/P, SOIC-14, FULL REEL; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC08; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 26AC8641
Product Name And Gate, 2I/p, Soic-14, Full Reel; Logic Function Nexperia
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7512771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC505/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Specs
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
Operating Temperature -40 C (-40 F)
View Details
SN54HC32-SP Quadruple 2-Input Positive-OR Gates - 5962-8404501VDA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details