Nexperia B.V. Quad 2-input AND gate 74HC08D,653

Description
The 74HC08; 74HCT08 is a quad 2-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC08: CMOS level For 74HCT08: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74HC08; 74HCT08 is a quad 2-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC08: CMOS level For 74HCT08: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC08D is a quad 2-input AND gate in an SO14 plastic small outline package with a body width of 3.9 mm, operating over a supply voltage range of 2.0 V to 6.0 V with CMOS input levels. It complies with JESD8C and JESD7A standards, features HBM ESD protection exceeding 2000 V and CDM ESD protection exceeding 1000 V, and is specified for operation from -40 °C to +125 °C. Latch-up performance exceeds 100 mA per JESD 78 Class II Level B, and input clamp diodes allow interfacing to voltages above VCC using current-limiting resistors.

Datasheet Summary
Powered by GS/AI

The 74HC08D is a quad 2-input AND gate in an SO14 plastic small outline package with a body width of 3.9 mm, operating over a supply voltage range of 2.0 V to 6.0 V with CMOS input levels. It complies with JESD8C and JESD7A standards, features HBM ESD protection exceeding 2000 V and CDM ESD protection exceeding 1000 V, and is specified for operation from -40 °C to +125 °C. Latch-up performance exceeds 100 mA per JESD 78 Class II Level B, and input clamp diodes allow interfacing to voltages above VCC using current-limiting resistors.

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input AND gate - 74HC08D,653 - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input AND gate
74HC08D,653
Quad 2-input AND gate 74HC08D,653
The 74HC08; 74HCT08 is a quad 2-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC08: CMOS level For 74HCT08: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC08; 74HCT08 is a quad 2-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Input levels:
    • For 74HC08: CMOS level
    • For 74HCT08: TTL level
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Logic Gates - 1707968 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1707968
Logic Gates 1707968
Quad AND Gate 2-Input CMOS SOIC14

Quad AND Gate 2-Input CMOS SOIC14

Supplier's Site
Gates and Inverters - 1727-2777-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-2777-6-ND
Gates and Inverters 1727-2777-6-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-2777-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-2777-2-ND
Gates and Inverters 1727-2777-2-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-2777-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-2777-1-ND
Gates and Inverters 1727-2777-1-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
AND Gate 4-Element 2-IN CMOS 14-Pin SO T/R Product overview: 74HC08D,653 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC08D,653 can be used for catalog matching and distributor lookup.

AND Gate 4-Element 2-IN CMOS 14-Pin SO T/R Product overview: 74HC08D,653 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC08D,653 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74HC08D,653 - 1008176-74HC08D,653 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HC08D,653
1008176-74HC08D,653
Logic - Logic - Gates and Inverters - 74HC08D,653 1008176-74HC08D,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008176-74HC08D,653 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008176-74HC08D,653
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Gates and Inverters - 74HC08D,653 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74HC08D,653
Gates and Inverters 74HC08D,653
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site Datasheet
Quad And Gate, 2I/p, Soic-14; Logic Function Nexperia - 11N8532 - Newark, An Avnet Company
Chicago, IL, United States
Quad And Gate, 2I/p, Soic-14; Logic Function Nexperia
11N8532
Quad And Gate, 2I/p, Soic-14; Logic Function Nexperia 11N8532
QUAD AND GATE, 2I/P, SOIC-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC08; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

QUAD AND GATE, 2I/P, SOIC-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC08; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - 74HC08D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HC08D,653
Gates and Inverters 74HC08D,653
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Gates and Inverters - 74HC08D,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HC08D,653
Logic - Gates and Inverters 74HC08D,653
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
74HC08D,653
Logic ICs >> Gates 74HC08D,653
2V~6V 2uA 4 15ns@6V,50pF AND Gate SOIC-14 Gates ROHS

2V~6V 2uA 4 15ns@6V,50pF AND Gate SOIC-14 Gates ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HC08D,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HC08D,653
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HC08D,653
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site

Technical Specifications

  Nexperia B.V. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74HC08D,653 1707968 1727-2777-6-ND 705-74HC08D,653 1008176-74HC08D,653 74HC08D,653 11N8532 74HC08D,653 74HC08D,653 74HC08D,653 74HC08D,653
Product Name Quad 2-input AND gate Logic Gates Gates and Inverters Logic IC Logic - Logic - Gates and Inverters - 74HC08D,653 Gates and Inverters Quad And Gate, 2I/p, Soic-14; Logic Function Nexperia Gates and Inverters Logic - Gates and Inverters Logic ICs >> Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND; And AND NOT; AND; AND Gate AND; AND Gate AND; AND Gate NOT; AND AND AND
Supply Voltage +7 6 v 2V ~ 6V 2 V ~ 6 V 2V ~ 6V 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V~6V
IC Package Type Other; SOT108-1 SOT108-1 Other; So SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" Other; 14-SO SOIC; Other; 14-SOIC (0.154", 3.90mm Width) Other; SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family CMOS; And HC/UH
Inputs 2 2 2 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input NAND Schmitt trigger - 74AHC132PW-Q100J - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Features Schmitt Trigger
View Details
7 suppliers
Gates and Inverters - 1727-6771-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
7 suppliers
Specs
Logic Family AHCT/VHCT/VT
Operating Temperature -40 C (-40 F)
Pin Count 5
View Details
Dual retriggerable monostable multivibrator with reset - 74AHC123AD-Q100J - Nexperia B.V.
Specs
Supply Voltage +7.0
Features Schmitt Trigger
IC Package Type Other; SOT109-1 SOT109-1
View Details
2 suppliers