Nexperia B.V. Logic - Logic - Gates and Inverters - 74HC05D,118 74HC05D,118

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 857821-74HC05D,118 Series: 74HC Operating Temperature Range: -40°C ~ 125°C Features: Inverter IC 6 Channel Open Drain 14-SO Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74HC05 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 568-11868-1-ND, 74HC05D118, 568-11861-2-ND, 568-11868-1, 568-11868-6, 568-11868-6-ND, 1727-2032-1, 1727-2032-2, 935288148118, 74HC05D118-ND, 1727-2032-6, 568-12162-6-ND, 568-12162-1-ND, 568-12162-2-ND
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 857821-74HC05D,118 Series: 74HC Operating Temperature Range: -40°C ~ 125°C Features: Inverter IC 6 Channel Open Drain 14-SO Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74HC05 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 568-11868-1-ND, 74HC05D118, 568-11861-2-ND, 568-11868-1, 568-11868-6, 568-11868-6-ND, 1727-2032-1, 1727-2032-2, 935288148118, 74HC05D118-ND, 1727-2032-6, 568-12162-6-ND, 568-12162-1-ND, 568-12162-2-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74HC05D,118 - 857821-74HC05D,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HC05D,118
857821-74HC05D,118
Logic - Logic - Gates and Inverters - 74HC05D,118 857821-74HC05D,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 857821-74HC05D,118 Series: 74HC Operating Temperature Range: -40°C ~ 125°C Features: Inverter IC 6 Channel Open Drain 14-SO Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74HC05 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 568-11868-1-ND, 74HC05D118, 568-11861-2-ND, 568-11868-1, 568-11868-6, 568-11868-6-ND, 1727-2032-1, 1727-2032-2, 935288148118, 74HC05D118-ND, 1727-2032-6, 568-12162-6-ND, 568-12162-1-ND, 568-12162-2-ND

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 857821-74HC05D,118
Series: 74HC
Operating Temperature Range: -40°C ~ 125°C
Features: Inverter IC 6 Channel Open Drain 14-SO
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74HC05
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 568-11868-1-ND, 74HC05D118, 568-11861-2-ND, 568-11868-1, 568-11868-6, 568-11868-6-ND, 1727-2032-1, 1727-2032-2, 935288148118, 74HC05D118-ND, 1727-2032-6, 568-12162-6-ND, 568-12162-1-ND, 568-12162-2-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 857821-74HC05D,118
Product Name Logic - Logic - Gates and Inverters - 74HC05D,118
Package Type 14-SO
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Rf Amplifier - 860-QPA9127TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
Op Amps - 1703049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOIC; Soic
View Details
Analog - MTLT1058QD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Log Amplifiers and DLVA - MCPL-4-9044 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details