Inverter IC 6 Channel 14-SO
Inverter IC 6 Channel 14-SO
Inverter IC 6 Channel 14-SO
74HC04; 74HCT04 - Hex inverter SOIC 14-Pin Product overview: 74HC04D,653 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC04D,653 can be used for catalog matching and distributor lookup.
6 14ns@6V,50pF 2uA 2V~6V SOIC-14 Inverters ROHS
IC INVERTER 6CH 1-INP 14SO
HEX INVERTER, SOIC-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC04; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes
Inverter IC 6 Channel 14-SO
IC INVERTER 6CH 6-INP 14SO
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1364814 | 1364891P | 1727-2776-6-ND | 705-74HC04D,653 | 74HC04D,653 | 74HC04D,653 | 11N8531 | 74HC04D,653 | 74HC04D,653 |
| Product Name | Inverters ICs | Inverters ICs | Gates and Inverters | SOIC Logic IC | Logic ICs >> Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Hex Inverter, Soic-14; Logic Function Nexperia | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Inverter | NOT | NOT | NOT | NOT | NOT; Inverter | NOT | |
| Supply Voltage | 6 v | 2V ~ 6V | 2V~6V | 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | |||
| Output Type | Open drain | Open Drain; Open Drain | |||||||
| Logic Family | CMOS; Inverter | CMOS; Inverter | HC/UH | ||||||
| Propagation Delay | 130 ns | 14 ns | 14 ns |