Logic IC - Inverters,74HC04D,65
Win Source Part Number: 1228151-74HC04D,652
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HC
Package: Tube
Number of Circuits: 6
Standard Package: 57
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 14ns @ 6V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): 74HC04D,652.;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Other Names: 74HC04D,74HC04D-ND,2
Base Product Number: 74HC04
Product Status: Obsolete
Inverter IC 6 Channel 14-SO
Inverter 6-Element CMOS 14-Pin SO Bulk Product overview: 74HC04D,652 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC04D,652 can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 1-INP 14SO
Inverter IC 6 Channel 14-SO
| RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 2194245 | 1228151-74HC04D,652 | 1727-3776-ND | 705-74HC04D,652 | 74HC04D,652 | 74HC04D,652 |
| Product Name | Inverters ICs | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Inverter | NOT | NOT | NOT | NOT; Inverter |
| Output Type | Inverting | |||||
| Logic Family | CMOS; Inverter | HC/UH | ||||
| High Level Output Current (Source) | -5.2 mA | 5.2 mA | 5.2 mA | |||
| Number of Gates | 6 |