IC INV 6-CIR 1-IN 14-DHXQFN
IC INV 6-CIR 1-IN 14-DHXQFN
IC INV 6-CIR 1-IN 14-DHXQFN
IC INVERTER 6CH 1-INP 14DHXQFN
Inverter IC 6 Channel 14-DHXQFN (2x2)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1727-74HC04BZZDKR-ND | 74HC04BZZ | 74HC04BZZ |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | |
| Inputs | 1 | 1 | |
| Propagation Delay | 14 ns | ||
| Low Level Output Current (Sink) | 5.2 mA |