Nexperia B.V. Quad 2-input NAND gate; open-drain output 74HC03D,653

Description
The 74HC03; 74HCT03 is a quad 2-input NAND gate with open-drain outputs. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC03: CMOS level For 74HCT03: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74HC03; 74HCT03 is a quad 2-input NAND gate with open-drain outputs. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC03: CMOS level For 74HCT03: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input NAND gate; open-drain output - 74HC03D,653 - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input NAND gate; open-drain output
74HC03D,653
Quad 2-input NAND gate; open-drain output 74HC03D,653
The 74HC03; 74HCT03 is a quad 2-input NAND gate with open-drain outputs. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC03: CMOS level For 74HCT03: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC03; 74HCT03 is a quad 2-input NAND gate with open-drain outputs. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Input levels:
    • For 74HC03: CMOS level
    • For 74HCT03: TTL level
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
 - 74HC03D,653 - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 1727-2775-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-2775-1-ND
Gates and Inverters 1727-2775-1-ND
NAND Gate IC 4 Channel Open Drain 14-SO

NAND Gate IC 4 Channel Open Drain 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-2775-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-2775-2-ND
Gates and Inverters 1727-2775-2-ND
NAND Gate IC 4 Channel Open Drain 14-SO

NAND Gate IC 4 Channel Open Drain 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-2775-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-2775-6-ND
Gates and Inverters 1727-2775-6-ND
NAND Gate IC 4 Channel Open Drain 14-SO

NAND Gate IC 4 Channel Open Drain 14-SO

Buy Now Datasheet
Logic - Gates and Inverters - 74HC03D,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HC03D,653
Logic - Gates and Inverters 74HC03D,653
IC GATE NAND OD 4CH 2-INP 14SO

IC GATE NAND OD 4CH 2-INP 14SO

Supplier's Site Datasheet
Ic, 74Hc Cmos, Smd, 74Hc03, Soic14; Logic Family / Base Number Nexperia - 99K0569 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Hc Cmos, Smd, 74Hc03, Soic14; Logic Family / Base Number Nexperia
99K0569
Ic, 74Hc Cmos, Smd, 74Hc03, Soic14; Logic Family / Base Number Nexperia 99K0569
IC, 74HC CMOS, SMD, 74HC03, SOIC14; Logic Family / Base Number:74HC03; Logic Type:NAND; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, 74HC CMOS, SMD, 74HC03, SOIC14; Logic Family / Base Number:74HC03; Logic Type:NAND; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - 74HC03D,653 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74HC03D,653
Gates and Inverters 74HC03D,653
IC GATE NAND 4CH 2-INP 14SO

IC GATE NAND 4CH 2-INP 14SO

Supplier's Site Datasheet
Gates and Inverters - 74HC03D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HC03D,653
Gates and Inverters 74HC03D,653
NAND Gate IC 4 Channel Open Drain 14-SO

NAND Gate IC 4 Channel Open Drain 14-SO

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74HC03D,653 74HC03D,653 1727-2775-1-ND 74HC03D,653 99K0569 74HC03D,653 74HC03D,653
Product Name Quad 2-input NAND gate; open-drain output Gates and Inverters Logic - Gates and Inverters Ic, 74Hc Cmos, Smd, 74Hc03, Soic14; Logic Family / Base Number Nexperia Gates and Inverters Gates and Inverters
Gate Type NAND AND; NAND NAND NOT; NAND NAND; NAND NAND; NAND Gate NAND; NAND Gate
Supply Voltage +7 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 6V 2V ~ 6V 2V ~ 6V
Output Type Open Drain Open Drain
IC Package Type Other; SOT108-1 SOT108-1 Other; SOT108 SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" Other; SOIC SOIC; Other; 14-SOIC (0.154", 3.90mm Width) SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHCT1G08GW,165-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
2-input AND gate - 74AHC1G08GW,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
10 suppliers
Gates and Inverters - 1727-74AHC3GU04DP-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Quad 2-input NAND gate - 74AHC00BQ,115 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
8 suppliers