Nexperia B.V. Gates and Inverters 74HC03D,652

Description
NAND Gate IC 4 Channel Open Drain 14-SO
Request a Quote Datasheet
Description
NAND Gate IC 4 Channel Open Drain 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 1727-4293-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-4293-ND
Gates and Inverters 1727-4293-ND
NAND Gate IC 4 Channel Open Drain 14-SO

NAND Gate IC 4 Channel Open Drain 14-SO

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74HC03D,652 - 809725-74HC03D,652 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HC03D,652
809725-74HC03D,652
Logic - Logic - Gates and Inverters - 74HC03D,652 809725-74HC03D,652
Manufacturer: Nexperia USA Inc. Win Source Part Number: 809725-74HC03D,652 Packaging: Tube Mounting Style: SMD Features: Open Drain Number of Circuits: 4 Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 5.2mA Logic Level - Low: 0.5V ~ 1.8V Logic Level - High: 1.5V ~ 4.2V Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 57 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 16ns at 6V, 50pF Part Number Series: 74HC03

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 809725-74HC03D,652
Packaging: Tube
Mounting Style: SMD
Features: Open Drain
Number of Circuits: 4
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 5.2mA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 57
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 16ns at 6V, 50pF
Part Number Series: 74HC03

Buy Now
Gates and Inverters - 74HC03D,652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HC03D,652
Gates and Inverters 74HC03D,652
NAND Gate IC 4 Channel Open Drain 14-SO

NAND Gate IC 4 Channel Open Drain 14-SO

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates
Product Number 1727-4293-ND 809725-74HC03D,652 74HC03D,652
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - 74HC03D,652 Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND; NAND Gate
Supply Voltage 2V ~ 6V 2V ~ 6V 2V ~ 6V
Output Type Open Drain
Inputs 2 2 2
Propagation Delay 16 ns 16 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 29DL163DT-120EI - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
Logic Gates - 9210256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family CMOS; Or
View Details
Dual 3-Input Majority Voter w/ error output - AF54RHC301ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details