Nexperia B.V. Quad 2-input NOR gate 74HC02D,653

Description
The 74HC02; 74HCT02 is a quad 2-input NOR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC02: CMOS level For 74HCT02: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74HC02; 74HCT02 is a quad 2-input NOR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC02: CMOS level For 74HCT02: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC02 is a quad 2-input NOR gate designed for use in various digital logic applications. It features CMOS input levels and includes clamp diodes, allowing for the use of current limiting resistors to interface with voltages exceeding the supply voltage (V_CC). The device complies with JEDEC standard no. 7A and offers ESD protection, with ratings exceeding 2000 V for HBM and 200 V for MM. This component operates within a temperature range of -40 °C to +125 °C and is available in multiple package options, including SO14, SSOP14, TSSOP14, and DHVQFN14. The recommended supply voltage ranges from 2.0 V to 6.0 V for the 74HC02 variant, making it suitable for a variety of applications requiring low power consumption and high-speed operation. The output current capability is ±25 mA, and the total power dissipation is rated at 500 mW for the specified packages.

Datasheet Summary
Powered by GS/AI

The 74HC02 is a quad 2-input NOR gate designed for use in various digital logic applications. It features CMOS input levels and includes clamp diodes, allowing for the use of current limiting resistors to interface with voltages exceeding the supply voltage (V_CC). The device complies with JEDEC standard no. 7A and offers ESD protection, with ratings exceeding 2000 V for HBM and 200 V for MM. This component operates within a temperature range of -40 °C to +125 °C and is available in multiple package options, including SO14, SSOP14, TSSOP14, and DHVQFN14. The recommended supply voltage ranges from 2.0 V to 6.0 V for the 74HC02 variant, making it suitable for a variety of applications requiring low power consumption and high-speed operation. The output current capability is ±25 mA, and the total power dissipation is rated at 500 mW for the specified packages.

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input NOR gate - 74HC02D,653 - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input NOR gate
74HC02D,653
Quad 2-input NOR gate 74HC02D,653
The 74HC02; 74HCT02 is a quad 2-input NOR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC02: CMOS level For 74HCT02: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC02; 74HCT02 is a quad 2-input NOR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Input levels:
    • For 74HC02: CMOS level
    • For 74HCT02: TTL level
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
 - 74HC02D,653 - Rochester Electronics
Newburyport, MA, United States
NOR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

NOR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 1727-2774-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-2774-1-ND
Gates and Inverters 1727-2774-1-ND
NOR Gate IC 4 Channel 14-SO

NOR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-2774-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-2774-6-ND
Gates and Inverters 1727-2774-6-ND
NOR Gate IC 4 Channel 14-SO

NOR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-2774-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-2774-2-ND
Gates and Inverters 1727-2774-2-ND
NOR Gate IC 4 Channel 14-SO

NOR Gate IC 4 Channel 14-SO

Buy Now Datasheet
NOR Gate 4-Element 2-IN CMOS 14-Pin SO T/R Product overview: 74HC02D,653 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC02D,653 can be used for catalog matching and distributor lookup.

NOR Gate 4-Element 2-IN CMOS 14-Pin SO T/R Product overview: 74HC02D,653 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC02D,653 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74HC02D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HC02D,653
Gates and Inverters 74HC02D,653
NOR Gate IC 4 Channel 14-SO

NOR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
74HC02D,653
Logic ICs >> Gates 74HC02D,653
2V~6V 2uA 4 15ns@6V,50pF NORGate SOIC-14 Gates ROHS

2V~6V 2uA 4 15ns@6V,50pF NORGate SOIC-14 Gates ROHS

Supplier's Site Datasheet
Logic - Gates and Inverters - 74HC02D,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HC02D,653
Logic - Gates and Inverters 74HC02D,653
IC GATE NOR 4CH 2-INP 14SO

IC GATE NOR 4CH 2-INP 14SO

Supplier's Site Datasheet
Ic, Logic, Nor, 14Soic; Logic Family / Base Number Nexperia - 26M7754 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, Nor, 14Soic; Logic Family / Base Number Nexperia
26M7754
Ic, Logic, Nor, 14Soic; Logic Family / Base Number Nexperia 26M7754
IC, LOGIC, NOR, 14SOIC; Logic Family / Base Number:74HC02; Logic Type:NOR; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:74HC; Logic ICRoHS Compliant: Yes

IC, LOGIC, NOR, 14SOIC; Logic Family / Base Number:74HC02; Logic Type:NOR; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:74HC; Logic ICRoHS Compliant: Yes

Supplier's Site Datasheet
Logic, Nor Gate, Quad, Soic-14; Logic Family / Base Number Nexperia - 97W4081 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Nor Gate, Quad, Soic-14; Logic Family / Base Number Nexperia
97W4081
Logic, Nor Gate, Quad, Soic-14; Logic Family / Base Number Nexperia 97W4081
LOGIC, NOR GATE, QUAD, SOIC-14; Logic Family / Base Number:74HC02; Logic Type:NOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:74HC;RoHS Compliant: Yes

LOGIC, NOR GATE, QUAD, SOIC-14; Logic Family / Base Number:74HC02; Logic Type:NOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:74HC;RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HC02D,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HC02D,653
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HC02D,653
IC GATE NOR 4CH 2-INP 14SO

IC GATE NOR 4CH 2-INP 14SO

Supplier's Site
Gates and Inverters - 74HC02D,653 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74HC02D,653
Gates and Inverters 74HC02D,653
IC GATE NOR 4CH 2-INP 14SO

IC GATE NOR 4CH 2-INP 14SO

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74HC02D,653 74HC02D,653 1727-2774-1-ND 705-74HC02D,653 74HC02D,653 74HC02D,653 74HC02D,653 26M7754 97W4081 74HC02D,653 74HC02D,653
Product Name Quad 2-input NOR gate Gates and Inverters Logic IC Gates and Inverters Logic ICs >> Gates Logic - Gates and Inverters Ic, Logic, Nor, 14Soic; Logic Family / Base Number Nexperia Logic, Nor Gate, Quad, Soic-14; Logic Family / Base Number Nexperia Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOR OR; NOR NOR NOR NOR; NOR Gate NOT; NOR NOR; NOR NOR; NOR Gate NOR NOR; NOR Gate
Supply Voltage +7 2V ~ 6V 2V ~ 6V 2V~6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 6V 6V 2V ~ 6V
IC Package Type Other; SOT108-1 SOT108-1 Other; SOT108 SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC Other; SOIC Other; SOIC SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Logic Family CMOS HC/UH
Inputs 2 2 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-3153-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 8
View Details
5 suppliers
Specs
Logic Family AHCT/VHCT
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
8-input NAND gate - 74AHC30PW-Q100J - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
7 suppliers
2-input NAND gate - 74AHC1G00GW-Q100H - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
8 suppliers