Nexperia B.V. Gates and Inverters 74HC00DB,112

Description
NAND Gate IC 4 Channel 14-SSOP
Request a Quote Datasheet
Description
NAND Gate IC 4 Channel 14-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 1727-3214-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-3214-ND
Gates and Inverters 1727-3214-ND
NAND Gate IC 4 Channel 14-SSOP

NAND Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - 74HC00DB,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HC00DB,112
Gates and Inverters 74HC00DB,112
NAND Gate IC 4 Channel 14-SSOP

NAND Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Logic - Gates and Inverters - 74HC00DB,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HC00DB,112
Logic - Gates and Inverters 74HC00DB,112
IC GATE NAND 4CH 2-INP 14SSOP

IC GATE NAND 4CH 2-INP 14SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 1727-3214-ND 74HC00DB,112 74HC00DB,112
Product Name Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NAND; NAND Gate NOT; NAND
Supply Voltage 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Inputs 2 2
Propagation Delay 7 ns
Low Level Output Current (Sink) 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - AP54RHC301ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic IC - 770-54S135DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR; XOR; XNOR
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers
Logic - Gates and Inverters - 54ALS32W/883 - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 568-9105-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Output Type Open Drain
View Details
5 suppliers