NAND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 908195-74HC00D,652
Series: 74HC
Operating Temperature Range: -40°C ~ 125°C
Features: NAND Gate IC 4 Channel - 14-SO
Package: Tube
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: 74HC00
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 57
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74HC00D, 568-3946-5, 933713360652, 568-3946-5-ND, 74HC00D-ND, 74HC00D652, 1727-3774
HC CMOS 4x2-IN NAND Gate, 14-Pin SOIC SMT Product overview: 74HC00D,652 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC00D,652 can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel 14-SO
IC GATE NAND 4CH 2-INP 14SO
IC GATE NAND 4CH 2-INP 14SO
NAND Gate IC 4 Channel 14-SO
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74HC00D,652 | 908195-74HC00D,652 | 705-74HC00D,652 | 1727-3774-ND | 74HC00D,652 | 74HC00D,652 | 74HC00D,652 |
| Product Name | Logic - Logic - Gates and Inverters - 74HC00D,652 | SOIC Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND; NAND | NOT | NAND; NAND | NAND | NOT; NAND | NAND | NAND; NAND Gate |
| Logic Family | CMOS | HC | |||||
| IC Package Type | Other; SO14 | SOIC; Other; 14-SO | Other; SO | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Pin Count | 14 |