Nexperia B.V. Quad 2-input NAND gate 74HC00BZZ

Description
The 74HC00; 74HCT00 is a quad 2-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC00: CMOS level For 74HCT00: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74HC00; 74HCT00 is a quad 2-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC00: CMOS level For 74HCT00: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input NAND gate - 74HC00BZZ - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input NAND gate
74HC00BZZ
Quad 2-input NAND gate 74HC00BZZ
The 74HC00; 74HCT00 is a quad 2-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC00: CMOS level For 74HCT00: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC00; 74HCT00 is a quad 2-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Input levels:
    • For 74HC00: CMOS level
    • For 74HCT00: TTL level
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Gates and Inverters - 1727-74HC00BZZCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HC00BZZCT-ND
Gates and Inverters 1727-74HC00BZZCT-ND
IC NAND 4-CIR 2-IN 14-DHXQFN

IC NAND 4-CIR 2-IN 14-DHXQFN

Buy Now Datasheet
Gates and Inverters - 1727-74HC00BZZTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HC00BZZTR-ND
Gates and Inverters 1727-74HC00BZZTR-ND
IC NAND 4-CIR 2-IN 14-DHXQFN

IC NAND 4-CIR 2-IN 14-DHXQFN

Buy Now Datasheet
Gates and Inverters - 1727-74HC00BZZDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HC00BZZDKR-ND
Gates and Inverters 1727-74HC00BZZDKR-ND
IC NAND 4-CIR 2-IN 14-DHXQFN

IC NAND 4-CIR 2-IN 14-DHXQFN

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Logic Gates Logic Gates
Product Number 74HC00BZZ 1727-74HC00BZZCT-ND
Product Name Quad 2-input NAND gate Gates and Inverters
Gate Type NAND NAND
Supply Voltage +7 2V ~ 6V
IC Package Type Other; SOT8014-1 SOT8014-1 Other; 14-XFQFN Exposed Pad
Inputs 2
Propagation Delay 7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Dual 2-input OR gate - 74AHC2G32DP,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
7 suppliers
Gates and Inverters - 1727-3141-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Specs
Logic Family AHC
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
QFN Logic IC - 705-74AHC14BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHC/VHC/H/U/V
Inputs 1
Operating Temperature -40 C (-40 F)
View Details
6 suppliers