Nexperia B.V. Quad 1-of-2 multiplexer/demultiplexer 74CBTLV3257BQ,115

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 1-of-2 multiplexer/demultiplexer - 74CBTLV3257BQ,115 - Nexperia B.V.
Nijmegen, Netherlands
Quad 1-of-2 multiplexer/demultiplexer
74CBTLV3257BQ,115
Quad 1-of-2 multiplexer/demultiplexer 74CBTLV3257BQ,115
The 74CBTLV3257 provides a quad 1-of-2 high-speed multiplexer/demultip lexer with common select (S) and output enable (OE) inputs. The low ON resistance of the switch allows inputs to be connected to outputs without adding propagation delay or generating additional ground bounce noise. When pin OE = LOW, one of the two switches is selected (low-impedance ON-state) with pin S. When pin OE = HIGH, all switches are in the high-impedance OFF-state, independent of pin S. Schmitt trigger action at control input makes the circuit tolerant to slower input rise and fall times across the entire VCC range from 2.3 V to 3.6 V. To ensure the high-impedance OFF-state during power-up or power-down, OE should be tied to the VCC through a pull-up resistor. The minimum value of the resistor is determined by the current-sinking capability of the driver. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Supply voltage range from 2.3 V to 3.6 V High noise immunity Complies with JEDEC standard: JESD8-5 (2.3 V to 2.7 V) JESD8-B/JESD36 (2.7 V to 3.6 V) 5 Ω switch connection between two ports Rail to rail switching on data I/O ports CMOS low power consumption Latch-up performance exceeds 250 mA per JESD78B Class I level A IOFF circuitry provides partial Power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74CBTLV3257 provides a quad 1-of-2 high-speed multiplexer/demultiplexer with common select (S) and output enable (OE) inputs. The low ON resistance of the switch allows inputs to be connected to outputs without adding propagation delay or generating additional ground bounce noise. When pin OE = LOW, one of the two switches is selected (low-impedance ON-state) with pin S. When pin OE = HIGH, all switches are in the high-impedance OFF-state, independent of pin S.

Schmitt trigger action at control input makes the circuit tolerant to slower input rise and fall times across the entire VCC range from 2.3 V to 3.6 V.

To ensure the high-impedance OFF-state during power-up or power-down, OE should be tied to the VCC through a pull-up resistor. The minimum value of the resistor is determined by the current-sinking capability of the driver.

This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down.

Features and benefits

  • Supply voltage range from 2.3 V to 3.6 V
  • High noise immunity
  • Complies with JEDEC standard:
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8-B/JESD36 (2.7 V to 3.6 V)
  • 5 Ω switch connection between two ports
  • Rail to rail switching on data I/O ports
  • CMOS low power consumption
  • Latch-up performance exceeds 250 mA per JESD78B Class I level A
  • IOFF circuitry provides partial Power-down mode operation
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3257BQ,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74CBTLV3257BQ,115
Logic - Signal Switches, Multiplexers, Decoders 74CBTLV3257BQ,115
IC MUX/DEMUX 4 X 1:2 16DHVQFN

IC MUX/DEMUX 4 X 1:2 16DHVQFN

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 1727-4524-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-4524-2-ND
Signal Switches, Multiplexers, Decoders 1727-4524-2-ND
Multiplexer/Demultip lexer 4 x 1:2 16-DHVQFN (2.5x3.5)

Multiplexer/Demultiplexer 4 x 1:2 16-DHVQFN (2.5x3.5)

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 1727-4524-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-4524-6-ND
Signal Switches, Multiplexers, Decoders 1727-4524-6-ND
Multiplexer/Demultip lexer 4 x 1:2 16-DHVQFN (2.5x3.5)

Multiplexer/Demultiplexer 4 x 1:2 16-DHVQFN (2.5x3.5)

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 1727-4524-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-4524-1-ND
Signal Switches, Multiplexers, Decoders 1727-4524-1-ND
Multiplexer/Demultip lexer 4 x 1:2 16-DHVQFN (2.5x3.5)

Multiplexer/Demultiplexer 4 x 1:2 16-DHVQFN (2.5x3.5)

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3257BQ,115 - 765276-74CBTLV3257BQ,115 - Win Source Electronics
Yishun, Singapore
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3257BQ,115
765276-74CBTLV3257BQ,115
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3257BQ,115 765276-74CBTLV3257BQ,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 765276-74CBTLV3257BQ ,115 Series: 74CBTLV Packaging: Reel package Type: Multiplexer/Demultip lexer Operating Temperature Range: -40°C ~ 125°C Package: 16-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.3 V ~ 3.6 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: 74CBTLV3257 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DHVQFN (2.5x3.5) Alternative Parts (Cross-Reference): 74CBTLV3257BQ-Q10X; 74CBTLV3257D; 74CBTLV3257DS-Q10J; Introduction Date: June 23, 2008 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 765276-74CBTLV3257BQ,115
Series: 74CBTLV
Packaging: Reel package
Type: Multiplexer/Demultiplexer
Operating Temperature Range: -40°C ~ 125°C
Package: 16-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 3.6 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: 74CBTLV3257
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DHVQFN (2.5x3.5)
Alternative Parts (Cross-Reference): 74CBTLV3257BQ-Q10X; 74CBTLV3257D; 74CBTLV3257DS-Q10J;
Introduction Date: June 23, 2008
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Lingto Electronic Limited DigiKey Win Source Electronics
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74CBTLV3257BQ,115 74CBTLV3257BQ,115 1727-4524-2-ND 765276-74CBTLV3257BQ,115
Product Name Quad 1-of-2 multiplexer/demultiplexer Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3257BQ,115
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts 2.3 to 3.6 volts
Ron 7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Dual 4-channel analog multiplexer/demultiplexer - 74HCT4052BQ-Q100,1 - Nexperia B.V.
Specs
Configuration SP4T-Z
Features On-Chip ESD Protection
Standards and Certifications RoHS
View Details
4 suppliers
Quad 1-of-2 multiplexer/demultiplexer - CBT3257APW-Q100J - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.5 to 5.5 volts
View Details
3 suppliers
2-channel analog multiplexer/demultiplexer - 74LVC1G53DP-Q100H - Nexperia B.V.
Specs
Configuration SPDT-Z
Features On-Chip ESD Protection
Standards and Certifications RoHS
View Details
4 suppliers
Bilateral switch - 74LVC1G384GV,125 - Nexperia B.V.
Specs
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS
Switch Type SPST; SPST-NC
View Details
5 suppliers