Nexperia B.V. 4-bit 1-of-2 FET multiplexer/demultiplexer with charge pump 74CB3Q3257BQX

Description
The 74CB3Q3257 is a quad high-bandwidth single-pole, double-throw FET bus switch. The device features one select input (S) and one output enable input (OE). The switch is disabled when the OEinput is HIGH. An internal charge-pump increases the gate voltage of the NMOS pass transistor. The result is improved RON and RON(flat) performance and the ability to switch 5 V signals when VCC = 3.3 V. Features and benefits Wide supply voltage range from 2.3 V to 3.6 V Overvoltage switching on switch ports: 0 V to 5 V switching with VCC = 2.5 V 0 V to 5 V switching with VCC = 3.3 V 4 Ω (typical) ON resistance 3.5 pF (typical) OFF-state capacitance High bandwidth 0.5 GHz (maximum) Low input/output capacitance minimizes loading and signal distortion Fast switching frequency fmax = 20 MHz (maximum) Low power consumption ICC = 0.4 mA (typical) Control inputs can be driven by TTL or 5 V/3.3 V CMOS outputs IOFF supports partial power-down mode operation Latch-up performance exceeds 100 mA per JESD 78E Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C Applications Communication infrastructure Bus isolation Memory interleaving Sensor multiplexing
Request a Quote
Description
The 74CB3Q3257 is a quad high-bandwidth single-pole, double-throw FET bus switch. The device features one select input (S) and one output enable input (OE). The switch is disabled when the OEinput is HIGH. An internal charge-pump increases the gate voltage of the NMOS pass transistor. The result is improved RON and RON(flat) performance and the ability to switch 5 V signals when VCC = 3.3 V. Features and benefits Wide supply voltage range from 2.3 V to 3.6 V Overvoltage switching on switch ports: 0 V to 5 V switching with VCC = 2.5 V 0 V to 5 V switching with VCC = 3.3 V 4 Ω (typical) ON resistance 3.5 pF (typical) OFF-state capacitance High bandwidth 0.5 GHz (maximum) Low input/output capacitance minimizes loading and signal distortion Fast switching frequency fmax = 20 MHz (maximum) Low power consumption ICC = 0.4 mA (typical) Control inputs can be driven by TTL or 5 V/3.3 V CMOS outputs IOFF supports partial power-down mode operation Latch-up performance exceeds 100 mA per JESD 78E Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C Applications Communication infrastructure Bus isolation Memory interleaving Sensor multiplexing
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74CB3Q3257 is a quad high-bandwidth single-pole, double-throw FET bus switch with an internal charge pump, enabling 0 V to 5 V signal switching at supply voltages of 2.3 V to 3.6 V. It features a 4 Ω typical ON resistance, 3.5 pF typical OFF-state capacitance, and a maximum bandwidth of 0.5 GHz. The device operates from -40 °C to +85 °C, supports partial power-down mode, and meets JESD 78E Class II Level A latch-up performance and ESD protection per ANSI/ESDA/JEDEC JS-001 class 2 (HBM > 2000 V) and JS-002 class C3 (CDM > 1000 V). The 74CB3Q3257BQ variant is supplied in a DHVQFN16 package measuring 2.5 × 3.5 × 0.85 mm.

Datasheet Summary
Powered by GS/AI

The 74CB3Q3257 is a quad high-bandwidth single-pole, double-throw FET bus switch with an internal charge pump, enabling 0 V to 5 V signal switching at supply voltages of 2.3 V to 3.6 V. It features a 4 Ω typical ON resistance, 3.5 pF typical OFF-state capacitance, and a maximum bandwidth of 0.5 GHz. The device operates from -40 °C to +85 °C, supports partial power-down mode, and meets JESD 78E Class II Level A latch-up performance and ESD protection per ANSI/ESDA/JEDEC JS-001 class 2 (HBM > 2000 V) and JS-002 class C3 (CDM > 1000 V). The 74CB3Q3257BQ variant is supplied in a DHVQFN16 package measuring 2.5 × 3.5 × 0.85 mm.

Suppliers

Company
Product
Description
Supplier Links
4-bit 1-of-2 FET multiplexer/demultiplexer with charge pump - 74CB3Q3257BQX - Nexperia B.V.
Nijmegen, Netherlands
4-bit 1-of-2 FET multiplexer/demultiplexer with charge pump
74CB3Q3257BQX
4-bit 1-of-2 FET multiplexer/demultiplexer with charge pump 74CB3Q3257BQX
The 74CB3Q3257 is a quad high-bandwidth single-pole, double-throw FET bus switch. The device features one select input (S) and one output enable input (OE). The switch is disabled when the OEinput is HIGH. An internal charge-pump increases the gate voltage of the NMOS pass transistor. The result is improved RON and RON(flat) performance and the ability to switch 5 V signals when VCC = 3.3 V. Features and benefits Wide supply voltage range from 2.3 V to 3.6 V Overvoltage switching on switch ports: 0 V to 5 V switching with VCC = 2.5 V 0 V to 5 V switching with VCC = 3.3 V 4 Ω (typical) ON resistance 3.5 pF (typical) OFF-state capacitance High bandwidth 0.5 GHz (maximum) Low input/output capacitance minimizes loading and signal distortion Fast switching frequency fmax = 20 MHz (maximum) Low power consumption ICC = 0.4 mA (typical) Control inputs can be driven by TTL or 5 V/3.3 V CMOS outputs IOFF supports partial power-down mode operation Latch-up performance exceeds 100 mA per JESD 78E Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C Applications Communication infrastructure Bus isolation Memory interleaving Sensor multiplexing

The 74CB3Q3257 is a quad high-bandwidth single-pole, double-throw FET bus switch. The device features one select input (S) and one output enable input (OE). The switch is disabled when the OEinput is HIGH. An internal charge-pump increases the gate voltage of the NMOS pass transistor. The result is improved RON and RON(flat) performance and the ability to switch 5 V signals when VCC = 3.3 V.

Features and benefits

  • Wide supply voltage range from 2.3 V to 3.6 V
  • Overvoltage switching on switch ports:
    • 0 V to 5 V switching with VCC = 2.5 V
    • 0 V to 5 V switching with VCC = 3.3 V
  • 4 Ω (typical) ON resistance
  • 3.5 pF (typical) OFF-state capacitance
  • High bandwidth 0.5 GHz (maximum)
  • Low input/output capacitance minimizes loading and signal distortion
  • Fast switching frequency fmax = 20 MHz (maximum)
  • Low power consumption ICC = 0.4 mA (typical)
  • Control inputs can be driven by TTL or 5 V/3.3 V CMOS outputs
  • IOFF supports partial power-down mode operation
  • Latch-up performance exceeds 100 mA per JESD 78E Class II Level A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C

Applications

  • Communication infrastructure
  • Bus isolation
  • Memory interleaving
  • Sensor multiplexing
Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CB3Q3257BQX - 908128-74CB3Q3257BQX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CB3Q3257BQX
908128-74CB3Q3257BQX
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CB3Q3257BQX 908128-74CB3Q3257BQX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 908128-74CB3Q3257BQX Series: 74CB Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: 74CB3Q3257 Categories: Integrated Circuits (ICs) Case / Package: 16-DHVQFN (2.5x3.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1727-7654-1, 1727-7654-2, 935339458115, 1727-7654-6, 74CB3Q3257BQX-ND

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 908128-74CB3Q3257BQX
Series: 74CB
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74CB3Q3257
Categories: Integrated Circuits (ICs)
Case / Package: 16-DHVQFN (2.5x3.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1727-7654-1, 1727-7654-2, 935339458115, 1727-7654-6, 74CB3Q3257BQX-ND

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-74CB3Q3257BQX
Analog Switch and Multiplexer IC 743-74CB3Q3257BQX
Multiplexer/Demultip lexer Bus Switch 1-Element CMOS 8-IN 16-Pin DHVQFN EP T/R Product overview: 74CB3Q3257BQX from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CB3Q3257BQX can be used for catalog matching and distributor lookup.

Multiplexer/Demultiplexer Bus Switch 1-Element CMOS 8-IN 16-Pin DHVQFN EP T/R Product overview: 74CB3Q3257BQX from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74CB3Q3257BQX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 1727-7654-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-7654-1-ND
Signal Switches, Multiplexers, Decoders 1727-7654-1-ND
Multiplexer/Demultip lexer 4 x 2:1 16-DHVQFN (2.5x3.5)

Multiplexer/Demultiplexer 4 x 2:1 16-DHVQFN (2.5x3.5)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 1727-7654-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-7654-2-ND
Signal Switches, Multiplexers, Decoders 1727-7654-2-ND
Multiplexer/Demultip lexer 4 x 2:1 16-DHVQFN (2.5x3.5)

Multiplexer/Demultiplexer 4 x 2:1 16-DHVQFN (2.5x3.5)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 1727-7654-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-7654-6-ND
Signal Switches, Multiplexers, Decoders 1727-7654-6-ND
Multiplexer/Demultip lexer 4 x 2:1 16-DHVQFN (2.5x3.5)

Multiplexer/Demultiplexer 4 x 2:1 16-DHVQFN (2.5x3.5)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 74CB3Q3257BQX - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
74CB3Q3257BQX
Signal Switches, Multiplexers, Decoders 74CB3Q3257BQX
4-BIT 1-OF-2 FET MULTIPLEXER/DEM

4-BIT 1-OF-2 FET MULTIPLEXER/DEM

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74CB3Q3257BQX - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74CB3Q3257BQX
Logic - Signal Switches, Multiplexers, Decoders 74CB3Q3257BQX
IC MUX/DEMUX 4 X 2:1 16DHVQFN

IC MUX/DEMUX 4 X 2:1 16DHVQFN

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74CB3Q3257BQX 908128-74CB3Q3257BQX 743-74CB3Q3257BQX 1727-7654-1-ND 74CB3Q3257BQX 74CB3Q3257BQX
Product Name 4-bit 1-of-2 FET multiplexer/demultiplexer with charge pump Logic - Logic - Signal Switches, Multiplexers, Decoders - 74CB3Q3257BQX Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Applications Communications
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

85OHM Analog Switch and Multiplexer IC - 747-74LV4052DB,118 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Ron 2 ohms
Bandwidth 200 MHz
View Details
4 suppliers
Signal Switches, Multiplexers, Decoders - 1727-74HCT139D-Q100JCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - CBT16212DL,518-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-BSSOP
View Details
3 suppliers
Single bus switch - 74CBTLV1G125GN,132 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
4 suppliers