Nexperia B.V. Buffers & Line Drivers 74AXP2T3407DCH

Description
Buffers & Line Drivers 74AXP2T3407DC/VSSOP8 /REEL 7" Q
Datasheet
Description
Buffers & Line Drivers 74AXP2T3407DC/VSSOP8 /REEL 7" Q
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Buffers & Line Drivers
74AXP2T3407DCH
Buffers & Line Drivers 74AXP2T3407DCH
Buffers & Line Drivers 74AXP2T3407DC/VSSOP8 /REEL 7" Q

Buffers & Line Drivers 74AXP2T3407DC/VSSOP8/REEL 7" Q

Buy Now Datasheet
Buffer, Open Drain O/p, Vssop-8; Logic Family / Base Number Nexperia - 18AC8181 - Newark, An Avnet Company
Chicago, IL, United States
Buffer, Open Drain O/p, Vssop-8; Logic Family / Base Number Nexperia
18AC8181
Buffer, Open Drain O/p, Vssop-8; Logic Family / Base Number Nexperia 18AC8181
BUFFER, OPEN DRAIN O/P, VSSOP-8; Logic Family / Base Number:74AXP2T3407; Logic Device Type:Buffer; Logic Case Style:VSSOP; No. of Pins:8Pins; Supply Voltage Min:700mV; Supply Voltage Max:2.75V; Logic IC Family:74AXP; Logic IC Base RoHS Compliant: Yes

BUFFER, OPEN DRAIN O/P, VSSOP-8; Logic Family / Base Number:74AXP2T3407; Logic Device Type:Buffer; Logic Case Style:VSSOP; No. of Pins:8Pins; Supply Voltage Min:700mV; Supply Voltage Max:2.75V; Logic IC Family:74AXP; Logic IC Base RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Line Drivers Line Drivers
Product Number 74AXP2T3407DCH 18AC8181
Product Name Buffers & Line Drivers Buffer, Open Drain O/p, Vssop-8; Logic Family / Base Number Nexperia
Unlock Full Specs
to access all available technical data

Similar Products