Nexperia B.V. Gates and Inverters - Multi-Function, Configurable 74AXP1G97GMH

Description
IC GATE MULTI-FUNCTION XSON6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - Multi-Function, Configurable - 1727-74AXP1G97GMHCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
1727-74AXP1G97GMHCT-ND
Gates and Inverters - Multi-Function, Configurable 1727-74AXP1G97GMHCT-ND
IC GATE MULTI-FUNCTION XSON6

IC GATE MULTI-FUNCTION XSON6

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 1727-74AXP1G97GMHTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
1727-74AXP1G97GMHTR-ND
Gates and Inverters - Multi-Function, Configurable 1727-74AXP1G97GMHTR-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT886 (1.45x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT886 (1.45x1)

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 74AXP1G97GMH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
74AXP1G97GMH
Gates and Inverters - Multi-Function, Configurable 74AXP1G97GMH
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT886 (1.45x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT886 (1.45x1)

Supplier's Site Datasheet
Gates and Inverters - 74AXP1G97GMH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AXP1G97GMH
Gates and Inverters 74AXP1G97GMH
IC Channel

IC Channel

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74AXP1G97GMH
Logic Gates 74AXP1G97GMH
Logic Gates 74AXP1G97GM/XSON6/RE EL 7" Q3/T

Logic Gates 74AXP1G97GM/XSON6/REEL 7" Q3/T

Supplier's Site Datasheet
 - 74AXP1G97GMH - Rochester Electronics
Newburyport, MA, United States
Nexperia 74AXP1G97GM - Majority Logic Gate, AXP Series, 1-Func, 3-Input, CMOS, XSON6

Nexperia 74AXP1G97GM - Majority Logic Gate, AXP Series, 1-Func, 3-Input, CMOS, XSON6

Supplier's Site Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - 74AXP1G97GMH - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
74AXP1G97GMH
Logic - Gates and Inverters - Multi-Function, Configurable 74AXP1G97GMH
IC GATE MULTI-FUNCTION XSON6

IC GATE MULTI-FUNCTION XSON6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 74AXP1G97GMH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
74AXP1G97GMH
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 74AXP1G97GMH
IC GATE MULTI-FUNCTION XSON6

IC GATE MULTI-FUNCTION XSON6

Supplier's Site
Logic, Config Multi-Func, 3 I/p, Xson-6; Logic Family / Base Number Nexperia - 85X2798 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Config Multi-Func, 3 I/p, Xson-6; Logic Family / Base Number Nexperia
85X2798
Logic, Config Multi-Func, 3 I/p, Xson-6; Logic Family / Base Number Nexperia 85X2798
LOGIC, CONFIG MULTI-FUNC, 3 I/P, XSON-6; Logic Family / Base Number:74AXP1G97; Logic Type:Configurable Multiple Function; Output Current:20mA; No. of Inputs:3; Supply Voltage Min:700mV; Supply Voltage Max:2.75V; Logic Case RoHS Compliant: Yes

LOGIC, CONFIG MULTI-FUNC, 3 I/P, XSON-6; Logic Family / Base Number:74AXP1G97; Logic Type:Configurable Multiple Function; Output Current:20mA; No. of Inputs:3; Supply Voltage Min:700mV; Supply Voltage Max:2.75V; Logic Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1727-74AXP1G97GMHCT-ND 74AXP1G97GMH 74AXP1G97GMH 74AXP1G97GMH 74AXP1G97GMH 74AXP1G97GMH 74AXP1G97GMH 85X2798
Product Name Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Gates and Inverters Logic Gates Logic - Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic, Config Multi-Func, 3 I/p, Xson-6; Logic Family / Base Number Nexperia
Gate Type Multi Function Gate Configurable Multiple Function OR NOT Configurable Multiple Function
Supply Voltage 0.7V ~ 2.75V 0.7V ~ 2.75V 2.75V
Output Type Single-Ended Single-Ended Single-Ended
Inputs 3 3 3 3
Features Schmitt Trigger
Unlock Full Specs
to access all available technical data

Similar Products

 - 8228657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND
Supply Voltage 5.5 V
Logic Family HCMOS
View Details
2-input NAND gate - 74HC1G00GW-Q100H - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
Logic Family CMOS
View Details
8 suppliers
 - 54H11W/R - Rochester Electronics
Specs
Gate Type AND
Logic Family TTL
IC Package Type Other; CFP14
View Details
5 suppliers
Automotive Single 2-input OR gate - BD7LS32G-C - ROHM Semiconductor GmbH
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
IC Package Type SSOP
View Details