Nexperia B.V. Logic - Gates and Inverters - Multi-Function, Configurable 74AXP1G57GXZ

Description
IC GATE MULTI-FUNCTION X2SON6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Gates and Inverters - Multi-Function, Configurable - 74AXP1G57GXZ - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
74AXP1G57GXZ
Logic - Gates and Inverters - Multi-Function, Configurable 74AXP1G57GXZ
IC GATE MULTI-FUNCTION X2SON6

IC GATE MULTI-FUNCTION X2SON6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74AXP1G57GXZ
Logic Gates 74AXP1G57GXZ
Logic Gates 74AXP1G57GX/X2SON6/R EEL 7" Q2/

Logic Gates 74AXP1G57GX/X2SON6/REEL 7" Q2/

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 74AXP1G57GXZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
74AXP1G57GXZ
Gates and Inverters - Multi-Function, Configurable 74AXP1G57GXZ
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-X2SON (1.0x0.8)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-X2SON (1.0x0.8)

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 1727-74AXP1G57GXZTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
1727-74AXP1G57GXZTR-ND
Gates and Inverters - Multi-Function, Configurable 1727-74AXP1G57GXZTR-ND
IC GATE MULTI-FUNCTION X2SON6

IC GATE MULTI-FUNCTION X2SON6

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 1727-74AXP1G57GXZCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
1727-74AXP1G57GXZCT-ND
Gates and Inverters - Multi-Function, Configurable 1727-74AXP1G57GXZCT-ND
IC GATE MULTI-FUNCTION X2SON6

IC GATE MULTI-FUNCTION X2SON6

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 1727-74AXP1G57GXZDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
1727-74AXP1G57GXZDKR-ND
Gates and Inverters - Multi-Function, Configurable 1727-74AXP1G57GXZDKR-ND
IC GATE MULTI-FUNCTION X2SON6

IC GATE MULTI-FUNCTION X2SON6

Supplier's Site Datasheet
 - 74AXP1G57GXZ - Rochester Electronics
Newburyport, MA, United States
Nexperia 74AXP1G57GX - Majority Logic Gate, AXP Series, 3-Input, CMOS

Nexperia 74AXP1G57GX - Majority Logic Gate, AXP Series, 3-Input, CMOS

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. DigiKey Rochester Electronics
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AXP1G57GXZ 74AXP1G57GXZ 74AXP1G57GXZ 1727-74AXP1G57GXZTR-ND 74AXP1G57GXZ
Product Name Logic - Gates and Inverters - Multi-Function, Configurable Logic Gates Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type NOT Configurable Multiple Function Multi Function Gate OR
Inputs 3 3 3
Low Level Output Current (Sink) 8 mA 8 mA
High Level Output Current (Source) 8 mA 8 mA
Number of Gates 1
Unlock Full Specs
to access all available technical data

Similar Products

<p>High Voltage CMOS Logic ICs<analog></analog></p> - BU4066BCF - ROHM Semiconductor GmbH
Specs
Supply Voltage 3V
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
SN74AHC1G04-Q1 Automotive Catalog Single Inverter Gate - 1A1G04QDBVRG4Q1 - Texas Instruments
Specs
Gate Type NOT
Supply Voltage 3.3,5
Logic Family AHC
View Details
6 suppliers
8-input NAND gate - 74AHC30D,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 5.5
Logic Family CMOS
View Details
6 suppliers
 - 54F132/QCA - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
4 suppliers