74AXP1G06 - Low-power inverter with open-drain output SON 6-Pin Product overview: 74AXP1G06GNH from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Low-Power, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AXP1G06GNH can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel Open Drain 6-XSON (0.9x1)
IC INVERTER OD 1CH 1-INP 6XSON
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74AXP1G06GNH | 74AXP1G06GNH | 74AXP1G06GNH |
| Product Name | Low-Power Logic IC | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT |
| Logic Family | AXP | ||
| Inputs | 1 | 1 | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Pin Count | 6 |