Nexperia B.V. Gates and Inverters 74AXP1G04GSH

Description
Inverter IC 1 Channel 6-XSON, SOT1202 (1x1)
Request a Quote Datasheet
Description
Inverter IC 1 Channel 6-XSON, SOT1202 (1x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 1727-74AXP1G04GSHTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AXP1G04GSHTR-ND
Gates and Inverters 1727-74AXP1G04GSHTR-ND
Inverter IC 1 Channel 6-XSON, SOT1202 (1x1)

Inverter IC 1 Channel 6-XSON, SOT1202 (1x1)

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
74AXP1G04GSH
Logic Gates 74AXP1G04GSH
Logic Gates Low-power inverter

Logic Gates Low-power inverter

Buy Now Datasheet
Logic - Gates and Inverters - 74AXP1G04GSH - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AXP1G04GSH
Logic - Gates and Inverters 74AXP1G04GSH
IC INVERTER 1CH 1-INP 6XSON

IC INVERTER 1CH 1-INP 6XSON

Supplier's Site Datasheet
Gates and Inverters - 74AXP1G04GSH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AXP1G04GSH
Gates and Inverters 74AXP1G04GSH
Inverter IC 1 Channel 6-XSON, SOT1202 (1x1)

Inverter IC 1 Channel 6-XSON, SOT1202 (1x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AXP1G04GSH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AXP1G04GSH
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AXP1G04GSH
IC INVERTER 1CH 1-INP 6XSON

IC INVERTER 1CH 1-INP 6XSON

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1727-74AXP1G04GSHTR-ND 74AXP1G04GSH 74AXP1G04GSH 74AXP1G04GSH 74AXP1G04GSH
Product Name Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT NOT NOT; Inverter NOT
Supply Voltage 0.7V ~ 2.75V 1.6V (Low), 0.7V (High) 0.7V ~ 2.75V
Inputs 1 1
Propagation Delay 2.8 ns
Low Level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 29DL163DT-120EI - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Quad 2-Input NAND - MYXAF54RHC00/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - Multi-Function, Configurable - 54S05FM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Gates and Inverters - 1727-74AHC14BZZCT-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 6
View Details