IC GATE NAND 1CH 2-INP 6XSON
NAND Gate IC 1 Channel 6-XSON (0.9x1)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 74AXP1G00GNH | 74AXP1G00GNH |
| Product Name | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; NAND | NAND; NAND Gate |
| Supply Voltage | 1.6V (Low), 0.7V (High) | 0.7V ~ 2.75V |
| Operating Current | 6.00E-4 mA | 8 mA |
| Low Level Output Current (Sink) | 8 mA |