Nexperia B.V. Transceiver/translating, 3-State, Vssop8; Logic Device Type Nexperia 74AVCH2T45DC,125

Description
TRANSCEIVER/TRANSLAT ING, 3-STATE, VSSOP8; Logic Device Type:Transceiver, Translating; Logic Family / Base Number:74AVCH2T45; Logic Case Style:VSSOP; No. of Pins:8Pins; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes
Datasheet
Description
TRANSCEIVER/TRANSLAT ING, 3-STATE, VSSOP8; Logic Device Type:Transceiver, Translating; Logic Family / Base Number:74AVCH2T45; Logic Case Style:VSSOP; No. of Pins:8Pins; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transceiver/translating, 3-State, Vssop8; Logic Device Type Nexperia - 33AC1195 - Newark, An Avnet Company
Chicago, IL, United States
Transceiver/translating, 3-State, Vssop8; Logic Device Type Nexperia
33AC1195
Transceiver/translating, 3-State, Vssop8; Logic Device Type Nexperia 33AC1195
TRANSCEIVER/TRANSLAT ING, 3-STATE, VSSOP8; Logic Device Type:Transceiver, Translating; Logic Family / Base Number:74AVCH2T45; Logic Case Style:VSSOP; No. of Pins:8Pins; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes

TRANSCEIVER/TRANSLATING, 3-STATE, VSSOP8; Logic Device Type:Transceiver, Translating; Logic Family / Base Number:74AVCH2T45; Logic Case Style:VSSOP; No. of Pins:8Pins; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Line Drivers
Product Number 33AC1195
Product Name Transceiver/translating, 3-State, Vssop8; Logic Device Type Nexperia
Unlock Full Specs
to access all available technical data

Similar Products