TRANSCEIVER, BIDIR TRANSLATOR, TSSOP-8; Logic Family / Base Number:74AVC2T245; Logic Device Type:Transceiver, Translating; Logic Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 85X2788 |
| Product Name | Transceiver, Bidir Translator, Tssop-8; Logic Family / Base Number Nexperia |