Nexperia B.V. Nor Gate, 2 I/p, -40 To 125Deg C; Logic Family / Base Number Nexperia 74AVC1T8128GS

Description
NOR GATE, 2 I/P, -40 TO 125DEG C; Logic Family / Base Number:74AVC1T8128; Logic Type:NOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic Case Style:XSON; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes
Datasheet
Description
NOR GATE, 2 I/P, -40 TO 125DEG C; Logic Family / Base Number:74AVC1T8128; Logic Type:NOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic Case Style:XSON; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nor Gate, 2 I/p, -40 To 125Deg C; Logic Family / Base Number Nexperia - 79AC9506 - Newark, An Avnet Company
Chicago, IL, United States
Nor Gate, 2 I/p, -40 To 125Deg C; Logic Family / Base Number Nexperia
79AC9506
Nor Gate, 2 I/p, -40 To 125Deg C; Logic Family / Base Number Nexperia 79AC9506
NOR GATE, 2 I/P, -40 TO 125DEG C; Logic Family / Base Number:74AVC1T8128; Logic Type:NOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic Case Style:XSON; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes

NOR GATE, 2 I/P, -40 TO 125DEG C; Logic Family / Base Number:74AVC1T8128; Logic Type:NOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic Case Style:XSON; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 79AC9506
Product Name Nor Gate, 2 I/p, -40 To 125Deg C; Logic Family / Base Number Nexperia
Gate Type NOR; NOR Gate
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHC1G32GW,165-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
Logic Gates - 2138992P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Quad 2-Input NAND, Schmitt - AF54RHC132ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details