The 74AVC1T45GM is a single-bit, dual-supply bidirectional level translator with 3-state outputs, designed for voltage translation between 0.8 V and 3.6 V on each supply rail. It features a direction control input (DIR), supports data rates up to 500 Mbit/s for 1.8 V to 3.3 V translation, and includes I_OFF circuitry for partial power-down operation. The device is packaged in an XSON6 (SOT886) case measuring 1 × 1.45 × 0.5 mm with no leads. It operates over -40 °C to +125 °C, complies with JEDEC standards JESD8-12, JESD8-11, JESD8-7, JESD8-5, and JESD8C, and meets ESD protection standards ANSI/ESDA/JEDEC JS-001 Class 3B (exceeds 8000 V HBM) and ANSI/ESDA/JEDEC JS-002 Class C3 (exceeds 1000 V CDM).
IC TRANSLTR BIDIRECTIONAL 6XSON Product overview: 74AVC1T45GM,132 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-74AVC1T45GM,132 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 732-74AVC1T45GM,132 |
| Product Name | Logic IC |
| Gate Type | Voltage Level Translator |