Nexperia B.V. Logic - Buffers, Drivers, Receivers, Transceivers 74AUP3G34GSX

Description
IC BUFFER NON-INVERT 3.6V 8XSON
Datasheet
Description
IC BUFFER NON-INVERT 3.6V 8XSON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74AUP3G34GSX - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74AUP3G34GSX
Logic - Buffers, Drivers, Receivers, Transceivers 74AUP3G34GSX
IC BUFFER NON-INVERT 3.6V 8XSON

IC BUFFER NON-INVERT 3.6V 8XSON

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74AUP3G34GSX
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3110TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - CYBL11573-76FLXITCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 29F52SC - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Telecom - SI32171-C-FM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details