Buffer/Inverter Configurable 3 Circuit 3 Input (2, 1) Input 8-XQFN (1.6x1.6)
IC DUAL BUFFER SGL INVERT 8XQFN
IC DUAL BUFFER SGL INVERT 8XQFN
Buffer/Inverter Configurable 3 Circuit 3 Input (2, 1) Input 8-XQFN (1.6x1.6)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74AUP3G3404GMH-ND | 74AUP3G3404GMH | 74AUP3G3404GMH | 74AUP3G3404GMH |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT | NOT; Buffer/Driver | NOT | NOT; Buffer/Driver; Buffer/Inverter |
| Supply Voltage | 0.8V ~ 3.6V | 3.6V; 0.8V ~ 3.6V | ||
| Output Type | Single-Ended | Single-Ended | Single-Ended | |
| Inputs | 3 | 3 | 3 | |
| Low Level Output Current (Sink) | 4 mA | 4 mA |