Buffer/Inverter Configurable 3 Circuit 3 Input (2, 1) Input 8-XSON (1.2x1)
IC Channel 8-XSON (1.2x1)
IC DUAL INVERTER SGL BUFF X2SON8
IC DUAL INVERTER 8XSON
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1727-74AUP3G0434GNXTR-ND | 74AUP3G0434GNX | 74AUP3G0434GNX | 74AUP3G0434GNX |
| Product Name | Gates and Inverters | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Pin Count | 8 | |||
| IC Package Type | Other; 8-XFDFN | Other; 8-XFDFN | ||
| Gate Type | NOT | |||
| Inputs | 3 |