Nexperia B.V. Low-power dual 2-input EXCLUSIVE-OR gate 74AUP2G86GT,115

Description
The 74AUP2G86 provides the dual 2-input EXCLUSIVE-OR function. Schmitt trigger action at all inputs makes the circuit tolerant to slower input rise and fall times across the entire VCC range from 0.8 V to 3.6 V. This device ensures a very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing a damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 0.8 V to 3.6 V High noise immunity Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8-B (2.7 V to 3.6 V) Low static power consumption; ICC = 0.9 μA (maximum) Latch-up performance exceeds 100 mA per JESD78 Class II Inputs accept voltages up to 3.6 V Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial Power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-power dual 2-input EXCLUSIVE-OR gate - 74AUP2G86GT,115 - Nexperia B.V.
Nijmegen, Netherlands
Low-power dual 2-input EXCLUSIVE-OR gate
74AUP2G86GT,115
Low-power dual 2-input EXCLUSIVE-OR gate 74AUP2G86GT,115
The 74AUP2G86 provides the dual 2-input EXCLUSIVE-OR function. Schmitt trigger action at all inputs makes the circuit tolerant to slower input rise and fall times across the entire VCC range from 0.8 V to 3.6 V. This device ensures a very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing a damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 0.8 V to 3.6 V High noise immunity Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8-B (2.7 V to 3.6 V) Low static power consumption; ICC = 0.9 μA (maximum) Latch-up performance exceeds 100 mA per JESD78 Class II Inputs accept voltages up to 3.6 V Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial Power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74AUP2G86 provides the dual 2-input EXCLUSIVE-OR function.

Schmitt trigger action at all inputs makes the circuit tolerant to slower input rise and fall times across the entire VCC range from 0.8 V to 3.6 V.

This device ensures a very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V.

This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing a damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 0.8 V to 3.6 V
  • High noise immunity
  • Complies with JEDEC standards:
    • JESD8-12 (0.8 V to 1.3 V)
    • JESD8-11 (0.9 V to 1.65 V)
    • JESD8-7 (1.2 V to 1.95 V)
    • JESD8-5 (1.8 V to 2.7 V)
    • JESD8-B (2.7 V to 3.6 V)
  • Low static power consumption; ICC = 0.9 μA (maximum)
  • Latch-up performance exceeds 100 mA per JESD78 Class II
  • Inputs accept voltages up to 3.6 V
  • Low noise overshoot and undershoot < 10 % of VCC
  • IOFF circuitry provides partial Power-down mode operation
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Logic - Gates and Inverters - 74AUP2G86GT,115 - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
Logic - Gates and Inverters
74AUP2G86GT,115
Logic - Gates and Inverters 74AUP2G86GT,115
IC Channel

IC Channel

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AUP2G86GT,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AUP2G86GT,115
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AUP2G86GT,115
IC GATE XOR 2CH 2-INP 8XSON

IC GATE XOR 2CH 2-INP 8XSON

Supplier's Site
Logic - Gates and Inverters - 74AUP2G86GT,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AUP2G86GT,115
Logic - Gates and Inverters 74AUP2G86GT,115
IC GATE XOR 2CH 2-INP 8XSON

IC GATE XOR 2CH 2-INP 8XSON

Supplier's Site Datasheet
Gates and Inverters - 74AUP2G86GT,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AUP2G86GT,115
Gates and Inverters 74AUP2G86GT,115
XOR (Exclusive OR) IC 2 Channel 8-XSON, SOT833-1 (1.95x1)

XOR (Exclusive OR) IC 2 Channel 8-XSON, SOT833-1 (1.95x1)

Supplier's Site Datasheet
Gates and Inverters - 74AUP2G86GT,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AUP2G86GT,115
Gates and Inverters 74AUP2G86GT,115
IC Channel

IC Channel

Supplier's Site Datasheet
 - 74AUP2G86GT,115 - Rochester Electronics
Newburyport, MA, United States
Nexperia 74AUP2G86GT - XOR Gate, AUP/ULP/V Series, 2-Func, 2-Input, CMOS, PDSO8

Nexperia 74AUP2G86GT - XOR Gate, AUP/ULP/V Series, 2-Func, 2-Input, CMOS, PDSO8

Supplier's Site Datasheet
Gates and Inverters - 1727-74AUP2G86GT,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AUP2G86GT,115DKR-ND
Gates and Inverters 1727-74AUP2G86GT,115DKR-ND
XOR (Exclusive OR) IC 2 Channel 8-XSON, SOT833-1 (1.95x1)

XOR (Exclusive OR) IC 2 Channel 8-XSON, SOT833-1 (1.95x1)

Supplier's Site Datasheet
Gates and Inverters - 1727-74AUP2G86GT,115CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AUP2G86GT,115CT-ND
Gates and Inverters 1727-74AUP2G86GT,115CT-ND
XOR (Exclusive OR) IC 2 Channel 8-XSON, SOT833-1 (1.95x1)

XOR (Exclusive OR) IC 2 Channel 8-XSON, SOT833-1 (1.95x1)

Supplier's Site Datasheet
Gates and Inverters - 1727-74AUP2G86GT,115TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AUP2G86GT,115TR-ND
Gates and Inverters 1727-74AUP2G86GT,115TR-ND
XOR (Exclusive OR) IC 2 Channel 8-XSON, SOT833-1 (1.95x1)

XOR (Exclusive OR) IC 2 Channel 8-XSON, SOT833-1 (1.95x1)

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Nova Technology(HK) Co.,Ltd Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Rochester Electronics DigiKey
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AUP2G86GT,115 74AUP2G86GT,115 74AUP2G86GT,115 74AUP2G86GT,115 74AUP2G86GT,115 74AUP2G86GT,115 74AUP2G86GT,115 1727-74AUP2G86GT,115DKR-ND
Product Name Low-power dual 2-input EXCLUSIVE-OR gate Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type OR NOT XOR NOT; XOR XOR; XOR (Exclusive OR) OR; XOR XOR
Supply Voltage 0.8 - 3.6 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 3.6V; 0.8V ~ 3.6V 0.8V ~ 3.6V
Logic Family CMOS CMOS
Propagation Delay 9 ns 7.1 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 2-input AND gate - 74AHCT2G08DC-Q100H - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage 5V; 4.5 - 5.5
Logic Family TTL; TTL
View Details
5 suppliers
Triple 3-input AND gate - 74HC11PW-Q100J - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 2.0 - 6.0
Logic Family CMOS
View Details
6 suppliers
Low-power configurable gate with voltage-level translator - 74AUP1T98GM,132 - Nexperia B.V.
Specs
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 2.3 - 3.6
Logic Family CMOS
Propagation Delay 8.7 ns
View Details
Dual 2-input OR gate - 74AHCT2G32DP-Q100H - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage 5V; 4.5 - 5.5
Logic Family TTL; TTL
View Details
7 suppliers