XOR (Exclusive OR) IC 2 Channel 8-XSON (1.35x1)
IC GATE XOR 2CH 2-INP 8XSON
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 74AUP2G86GF,115 | 74AUP2G86GF,115 |
| Product Name | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | XOR; XOR (Exclusive OR) | NOT; XOR |
| Supply Voltage | 3.6V; 0.8V ~ 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) |
| Inputs | 2 | |
| Operating Current | 4 mA | 5.00E-4 mA |