Nexperia B.V. Logic IC 74AUP2G132GN

Description
NAND Gate, AUP/ULP/V Series, 2-Func, 2-Input, CMOS, PDSO8 Product overview: 74AUP2G132GN from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP2G132GN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NAND Gate, AUP/ULP/V Series, 2-Func, 2-Input, CMOS, PDSO8 Product overview: 74AUP2G132GN from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP2G132GN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NAND Gate, AUP/ULP/V Series, 2-Func, 2-Input, CMOS, PDSO8 Product overview: 74AUP2G132GN from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP2G132GN can be used for catalog matching and distributor lookup.

NAND Gate, AUP/ULP/V Series, 2-Func, 2-Input, CMOS, PDSO8 Product overview: 74AUP2G132GN from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP2G132GN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1381159-74AUP2G132GN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1381159-74AUP2G132GN
Integrated Circuits (ICs) - Logic - Gates and Inverters 1381159-74AUP2G132GN
Win Source Part Number: 1381159-74AUP2G132GN Category: Integrated Circuits (ICs)>Logic>Gates and Inverters Series: 74AUP Features: Schmitt Trigger Package: Bulk Number of Circuits: 2 Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 7.8ns @ 3.3V, 30pF Current - Quiescent (Max): 500 nA Voltage - Supply: 0.8V ~ 3.6V Mounting Type: Surface Mount Package / Case: 8-XFDFN Supplier Device Package: 8-XSON (1.2x1) Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 66 pct. HTSUS: 0000.00.0000 Mfr: Nexperia USA Inc. Base Product Number: 74AUP2G132 Input Logic Level - Low: 0.1V ~ 0.88V Input Logic Level - High: 0.6V ~ 2.29V Standard Package: 1 pcs

Win Source Part Number: 1381159-74AUP2G132GN
Category: Integrated Circuits (ICs)>Logic>Gates and Inverters
Series: 74AUP
Features: Schmitt Trigger
Package: Bulk
Number of Circuits: 2
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 7.8ns @ 3.3V, 30pF
Current - Quiescent (Max): 500 nA
Voltage - Supply: 0.8V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 8-XFDFN
Supplier Device Package: 8-XSON (1.2x1)
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 66 pct.
HTSUS: 0000.00.0000
Mfr: Nexperia USA Inc.
Base Product Number: 74AUP2G132
Input Logic Level - Low: 0.1V ~ 0.88V
Input Logic Level - High: 0.6V ~ 2.29V
Standard Package: 1 pcs

Buy Now Datasheet
Gates and Inverters - 74AUP2G132GN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AUP2G132GN
Gates and Inverters 74AUP2G132GN
NAND Gate IC 2 Channel Schmitt Trigger 8-XSON (1.2x1)

NAND Gate IC 2 Channel Schmitt Trigger 8-XSON (1.2x1)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates
Product Number 705-74AUP2G132GN 1381159-74AUP2G132GN 74AUP2G132GN
Product Name Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND; NAND Gate
Logic Family AUP/ULP/V
Inputs 2 2 2
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Supply Voltage 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
Dual 2-input AND gate - 74AHC2G08DC-Q100H - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
6 suppliers
Hex Inverter - MYXAP54RHC04/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 1460942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family CMOS; And
View Details