Nexperia B.V. Low-power dual 2-input AND gate 74AUP2G08DC,125

Description
The 74AUP2G08 is a dual 2-input AND gate. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 0.8 V to 3.6 V High noise immunity CMOS low power dissipation Low static power consumption; ICC = 0.9 μA (maximum) Latch-up performance exceeds 100 mA per JESD78 Class II Overvoltage tolerant inputs to 3.6 V Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8-B (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74AUP2G08 is a dual 2-input AND gate. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 0.8 V to 3.6 V High noise immunity CMOS low power dissipation Low static power consumption; ICC = 0.9 μA (maximum) Latch-up performance exceeds 100 mA per JESD78 Class II Overvoltage tolerant inputs to 3.6 V Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8-B (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-power dual 2-input AND gate - 74AUP2G08DC,125 - Nexperia B.V.
Nijmegen, Netherlands
Low-power dual 2-input AND gate
74AUP2G08DC,125
Low-power dual 2-input AND gate 74AUP2G08DC,125
The 74AUP2G08 is a dual 2-input AND gate. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 0.8 V to 3.6 V High noise immunity CMOS low power dissipation Low static power consumption; ICC = 0.9 μA (maximum) Latch-up performance exceeds 100 mA per JESD78 Class II Overvoltage tolerant inputs to 3.6 V Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8-B (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74AUP2G08 is a dual 2-input AND gate. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V.

This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 0.8 V to 3.6 V
  • High noise immunity
  • CMOS low power dissipation
  • Low static power consumption; ICC = 0.9 μA (maximum)
  • Latch-up performance exceeds 100 mA per JESD78 Class II
  • Overvoltage tolerant inputs to 3.6 V
  • Low noise overshoot and undershoot < 10 % of VCC
  • IOFF circuitry provides partial Power-down mode operation
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8-12 (0.8 V to 1.3 V)
    • JESD8-11 (0.9 V to 1.65 V)
    • JESD8-7 (1.2 V to 1.95 V)
    • JESD8-5 (1.8 V to 2.7 V)
    • JESD8-B (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Gates and Inverters - 1727-6869-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6869-2-ND
Gates and Inverters 1727-6869-2-ND
AND Gate IC 2 Channel 8-VSSOP

AND Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 1727-6869-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6869-6-ND
Gates and Inverters 1727-6869-6-ND
AND Gate IC 2 Channel 8-VSSOP

AND Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 1727-6869-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-6869-1-ND
Gates and Inverters 1727-6869-1-ND
AND Gate IC 2 Channel 8-VSSOP

AND Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1018563-74AUP2G08DC,125 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1018563-74AUP2G08DC,125
Integrated Circuits (ICs) - Logic - Gates and Inverters 1018563-74AUP2G08DC,125
Win Source Part Number: 1018563-74AUP2G08DC, 125 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUP Package: Tape & Reel Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 30pF Current - Quiescent (Max): 500 nA Logic Level - Low: 0.7V ~ 0.9V Logic Level - High: 1.6V ~ 2V Voltage - Supply: 0.8V ~ 3.6V Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 568-9190-6,568-9190- 2,568-9190-2-ND,568- 9190-1,568-9190-1-ND ,1727-6869-6,NEXNEX7 4AUP2G08DC,125,568-9 190-6-ND,93528071112 5,74AUP2G08DC-G,74AU P2G08DC125,1727-6869 -1,2156-74AUP2G08DC, 125,1727-6869-2,74AU P2G08DC-G-ND,74AUP2G 08DC,125-ND Base Product Number: 74AUP2G08

Win Source Part Number: 1018563-74AUP2G08DC,125
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUP
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 6.2ns @ 3.3V, 30pF
Current - Quiescent (Max): 500 nA
Logic Level - Low: 0.7V ~ 0.9V
Logic Level - High: 1.6V ~ 2V
Voltage - Supply: 0.8V ~ 3.6V
Package / Case: 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Other Names: 568-9190-6,568-9190-2,568-9190-2-ND,568-9190-1,568-9190-1-ND,1727-6869-6,NEXNEX74AUP2G08DC,125,568-9190-6-ND,935280711125,74AUP2G08DC-G,74AUP2G08DC125,1727-6869-1,2156-74AUP2G08DC,125,1727-6869-2,74AUP2G08DC-G-ND,74AUP2G08DC,125-ND
Base Product Number: 74AUP2G08

Buy Now Datasheet
Singapore, Singapore
Dual Logic IC
705-74AUP2G08DC,125
Dual Logic IC 705-74AUP2G08DC,125
IC GATE AND 2CH 2-INP 8VSSOP Product overview: 74AUP2G08DC,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP2G08DC,125 can be used for catalog matching and distributor lookup.

IC GATE AND 2CH 2-INP 8VSSOP Product overview: 74AUP2G08DC,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP2G08DC,125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
And Gate, Dual, 2 I/p, Vssop-8; Logic Family / Base Number Nexperia - 33AC1194 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, Dual, 2 I/p, Vssop-8; Logic Family / Base Number Nexperia
33AC1194
And Gate, Dual, 2 I/p, Vssop-8; Logic Family / Base Number Nexperia 33AC1194
AND GATE, DUAL, 2 I/P, VSSOP-8; Logic Family / Base Number:74AUP2G08; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic Case Style:VSSOP; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes

AND GATE, DUAL, 2 I/P, VSSOP-8; Logic Family / Base Number:74AUP2G08; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic Case Style:VSSOP; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AUP2G08DC,125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AUP2G08DC,125
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AUP2G08DC,125
IC GATE AND 2CH 2-INP 8VSSOP

IC GATE AND 2CH 2-INP 8VSSOP

Supplier's Site
Logic - Gates and Inverters - 74AUP2G08DC,125 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AUP2G08DC,125
Logic - Gates and Inverters 74AUP2G08DC,125
IC GATE AND 2CH 2-INP 8VSSOP

IC GATE AND 2CH 2-INP 8VSSOP

Supplier's Site Datasheet
Gates and Inverters - 74AUP2G08DC,125 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AUP2G08DC,125
Gates and Inverters 74AUP2G08DC,125
AND Gate IC 2 Channel 8-VSSOP

AND Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AUP2G08DC,125 1727-6869-2-ND 1018563-74AUP2G08DC,125 705-74AUP2G08DC,125 33AC1194 74AUP2G08DC,125 74AUP2G08DC,125 74AUP2G08DC,125
Product Name Low-power dual 2-input AND gate Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Dual Logic IC And Gate, Dual, 2 I/p, Vssop-8; Logic Family / Base Number Nexperia Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type AND AND NOT; AND; AND Gate AND; AND AND; AND Gate AND NOT; AND AND; AND Gate
Supply Voltage +4.6 0.8V ~ 3.6V 0.8V ~ 3.6V 1.8 V, 2.5 V, 3.3 V 3.6V 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 3.6V; 0.8V ~ 3.6V
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT765-1 SOT765-1 Other; "8-VFSOP (0.091"", 2.30mm Width)" SSOP Other; Tape & Reel (TR) Other; VSSOP SOP; Other; 8-VFSOP (0.091\", 2.30mm Width)
Inputs 2 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

2-input NAND gate - 74AHC1G00GZ-Q100YL - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers
Gates and Inverters - 74ABT08DB,118-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Quad 2-input NOR gate - 74AHC02BQ,115 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
6 suppliers
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details