IC, DUAL, BUFFER, NON INV, SC-88; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74AUP2G07; Logic Case Style:SOT-363; No. of Pins:6Pins; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic IC Family:74AUP; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 55W4647 |
| Product Name | Ic, Dual, Buffer, Non Inv, Sc-88; Logic Device Type Nexperia |