Nexperia B.V. Low-power dual 2-input NOR gate 74AUP2G02GT,115

Description
The 74AUP2G02 is a dual 2-input NOR gate. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 0.8 V to 3.6 V High noise immunity Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8-B (2.7 V to 3.6 V) Low static power consumption; ICC = 0.9 μA (maximum) Latch-up performance exceeds 100 mA per JESD78B Class II Inputs accept voltages up to 3.6 V Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Description
The 74AUP2G02 is a dual 2-input NOR gate. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 0.8 V to 3.6 V High noise immunity Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8-B (2.7 V to 3.6 V) Low static power consumption; ICC = 0.9 μA (maximum) Latch-up performance exceeds 100 mA per JESD78B Class II Inputs accept voltages up to 3.6 V Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AUP2G02GT,115 is a low-power dual 2-input NOR gate with Schmitt-trigger inputs for tolerance of slow rise and fall times. It operates across a supply voltage range of 0.8 V to 3.6 V with a maximum static power consumption of 0.9 μA. The device features I_OFF circuitry for partial power-down operation and meets JEDEC standards JESD8-12, JESD8-11, JESD8-7, JESD8-5, and JESD8-B. It supports input voltages up to 3.6 V, exhibits low noise overshoot and undershoot below 10% of V_CC, and complies with ESD protection standards ANSI/ESDA/JEDEC JS-001 Class 3A (exceeding 5000 V HBM) and ANSI/ESDA/JEDEC JS-002 Class C3 (exceeding 1000 V CDM). The part is housed in an XSON8 package (SOT833-1) measuring 1 × 1.95 × 0.5 mm and is specified for operation from -40 °C to +125 °C. Latch-up performance exceeds 100 mA per JESD78B Class II.

Datasheet Summary
Powered by GS/AI

The 74AUP2G02GT,115 is a low-power dual 2-input NOR gate with Schmitt-trigger inputs for tolerance of slow rise and fall times. It operates across a supply voltage range of 0.8 V to 3.6 V with a maximum static power consumption of 0.9 μA. The device features I_OFF circuitry for partial power-down operation and meets JEDEC standards JESD8-12, JESD8-11, JESD8-7, JESD8-5, and JESD8-B. It supports input voltages up to 3.6 V, exhibits low noise overshoot and undershoot below 10% of V_CC, and complies with ESD protection standards ANSI/ESDA/JEDEC JS-001 Class 3A (exceeding 5000 V HBM) and ANSI/ESDA/JEDEC JS-002 Class C3 (exceeding 1000 V CDM). The part is housed in an XSON8 package (SOT833-1) measuring 1 × 1.95 × 0.5 mm and is specified for operation from -40 °C to +125 °C. Latch-up performance exceeds 100 mA per JESD78B Class II.

Suppliers

Company
Product
Description
Supplier Links
Low-power dual 2-input NOR gate - 74AUP2G02GT,115 - Nexperia B.V.
Nijmegen, Netherlands
Low-power dual 2-input NOR gate
74AUP2G02GT,115
Low-power dual 2-input NOR gate 74AUP2G02GT,115
The 74AUP2G02 is a dual 2-input NOR gate. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 0.8 V to 3.6 V High noise immunity Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.2 V to 1.95 V) JESD8-5 (1.8 V to 2.7 V) JESD8-B (2.7 V to 3.6 V) Low static power consumption; ICC = 0.9 μA (maximum) Latch-up performance exceeds 100 mA per JESD78B Class II Inputs accept voltages up to 3.6 V Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74AUP2G02 is a dual 2-input NOR gate. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 0.8 V to 3.6 V
  • High noise immunity
  • Complies with JEDEC standards:
    • JESD8-12 (0.8 V to 1.3 V)
    • JESD8-11 (0.9 V to 1.65 V)
    • JESD8-7 (1.2 V to 1.95 V)
    • JESD8-5 (1.8 V to 2.7 V)
    • JESD8-B (2.7 V to 3.6 V)
  • Low static power consumption; ICC = 0.9 μA (maximum)
  • Latch-up performance exceeds 100 mA per JESD78B Class II
  • Inputs accept voltages up to 3.6 V
  • Low noise overshoot and undershoot < 10 % of VCC
  • IOFF circuitry provides partial power-down mode operation
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Gates and Inverters - 1727-74AUP2G02GT,115TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74AUP2G02GT,115TR-ND
Gates and Inverters 1727-74AUP2G02GT,115TR-ND
NOR Gate IC 2 Channel 8-XSON, SOT833-1 (1.95x1)

NOR Gate IC 2 Channel 8-XSON, SOT833-1 (1.95x1)

Buy Now Datasheet
Logic - Gates and Inverters - 74AUP2G02GT,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AUP2G02GT,115
Logic - Gates and Inverters 74AUP2G02GT,115
IC GATE NOR 2CH 2-INP 8XSON

IC GATE NOR 2CH 2-INP 8XSON

Supplier's Site Datasheet
Gates and Inverters - 74AUP2G02GT,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AUP2G02GT,115
Gates and Inverters 74AUP2G02GT,115
IC Channel

IC Channel

Buy Now Datasheet
Gates and Inverters - 74AUP2G02GT,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AUP2G02GT,115
Gates and Inverters 74AUP2G02GT,115
NOR Gate IC 2 Channel 8-XSON, SOT833-1 (1.95x1)

NOR Gate IC 2 Channel 8-XSON, SOT833-1 (1.95x1)

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AUP2G02GT,115 1727-74AUP2G02GT,115TR-ND 74AUP2G02GT,115 74AUP2G02GT,115 74AUP2G02GT,115
Product Name Low-power dual 2-input NOR gate Gates and Inverters Logic - Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type NOR NOR NOT; NOR NOR; NOR Gate
Supply Voltage +4.6 0.8V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) 3.6V; 0.8V ~ 3.6V
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT833-1 SOT833-1 Other; 8-XFDFN Other; 8-XFDFN
Inputs 2 2
Unlock Full Specs
to access all available technical data

Similar Products

8-input NAND gate - 74AHC30D,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
6 suppliers
Gates and Inverters - 568-9105-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Output Type Open Drain
View Details
5 suppliers
Specs
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
Gates and Inverters - 74AHC1G04GW,165-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers