NAND Gate IC 2 Channel 8-XSON (1.35x1)
IC GATE NAND 2CH 2-INP 8XSON Product overview: 74AUP2G00GF,115 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP2G00GF,115 can be used for catalog matching and distributor lookup.
NAND Gate, AUP/ULP/V Series, 2-Func, 2-Input, CMOS, PDSO8
NAND Gate IC 2 Channel 8-XSON (1.35x1)
IC GATE NAND 2CH 2-INP 8XSON
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1727-6863-2-ND | 705-74AUP2G00GF,115 | 74AUP2G00GF,115 | 74AUP2G00GF,115 | 74AUP2G00GF,115 |
| Product Name | Gates and Inverters | Dual Logic IC | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NAND | NAND; NAND | AND; NAND | NAND; NAND Gate | NOT; NAND |
| Supply Voltage | 0.8V ~ 3.6V | 0.8V ~ 3.6V | 3.6V; 0.8V ~ 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) | |
| Inputs | 2 | 2 | 2 | ||
| Propagation Delay | 6.5 ns | 6.5 ns | |||
| Low Level Output Current (Sink) | 4 mA | 4 mA |