The 74AUP2G00DC-Q100H is a low-power dual 2-input NAND gate in a VSSOP8 package with a body width of 2.3 mm, qualified to AEC-Q100 (Grade 1) for automotive use. It operates over a supply voltage range of 0.8 V to 3.6 V and an ambient temperature range of -40 °C to +125 °C. Schmitt trigger inputs tolerate slow rise and fall times, while I_OFF circuitry prevents backflow current during partial power-down. Static power consumption is 0.9 μA maximum, and inputs accept up to 3.6 V. ESD protection meets ANSI/ESDA/JEDEC JS-001 Class 3A (HBM > 5000 V) and JS-002 Class C3 (CDM > 1000 V). The device complies with multiple JEDEC standards for voltage ranges.
The 74AUP2G00-Q100 provides dual 2-input NAND function.
Schmitt trigger action at all inputs makes the circuit tolerant to slower input rise and fall times across the entire VCC range from 0.8 V to 3.6 V.
This device ensures a very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V.
This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing a damaging backflow current through the device when it is powered down.
This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.
Features and benefits
IC NAND 2-CIR 2-IN 8-VSSOP
IC NAND 2-CIR 2-IN 8-VSSOP
NAND Gate IC 2 Channel 8-VSSOP
IC GATE NAND 2CH 2-INP 8VSSOP
NAND Gate IC 2 Channel 8-VSSOP
IC GATE NAND 2CH 2-INP 8VSSOP
| Nexperia B.V. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74AUP2G00DC-Q100H | 1727-74AUP2G00DC-Q100HCT-ND | 74AUP2G00DC-Q100H | 74AUP2G00DC-Q100H | 74AUP2G00DC-Q100H |
| Product Name | Low-power dual 2-input NAND gate | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NAND | NOT; NAND | NAND; NAND Gate | NAND |
| Supply Voltage | +4.6 | 0.8V ~ 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) | 3.6V; 0.8V ~ 3.6V | 3.6V |
| Operating Temperature | 125 C (257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| IC Package Type | Other; SOT765-1 SOT765-1 | Other; "8-VFSOP (0.091"", 2.30mm Width)" | SOP; Other; 8-VFSOP (0.091\", 2.30mm Width) | ||
| Inputs | 2 | 2 |