Nexperia B.V. Low-power configurable gate with voltage-level translator 74AUP1T58GN,132

Description
The 74AUP1T58 is a configurable multiple function gate with level translating, Schmitt-trigger inputs. The device can be configured as any of the following logic functions AND, OR, NAND, NOR, XOR, inverter and buffer; using the 3-bit input. All inputs can be connected directly to VCC or GND. Low threshold Schmitt trigger inputs allow these devices to be driven by 1.8 V logic levels in 3.3 V applications. This device ensures very low static and dynamic power consumption across the entire VCC range from 2.3 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 2.3 V to 3.6 V High noise immunity Low static power consumption; ICC = 1.5 μA (maximum) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Overvoltage tolerant inputs to 3.6 V Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Description
The 74AUP1T58 is a configurable multiple function gate with level translating, Schmitt-trigger inputs. The device can be configured as any of the following logic functions AND, OR, NAND, NOR, XOR, inverter and buffer; using the 3-bit input. All inputs can be connected directly to VCC or GND. Low threshold Schmitt trigger inputs allow these devices to be driven by 1.8 V logic levels in 3.3 V applications. This device ensures very low static and dynamic power consumption across the entire VCC range from 2.3 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 2.3 V to 3.6 V High noise immunity Low static power consumption; ICC = 1.5 μA (maximum) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Overvoltage tolerant inputs to 3.6 V Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AUP1T58GN is a low-power configurable logic gate with voltage-level translation and Schmitt-trigger inputs, capable of implementing AND, OR, NAND, NOR, XOR, inverter, and buffer functions. It operates from 2.3 V to 3.6 V with a maximum static current of 1.5 µA and supports partial power-down via I₏ₓ circuitry. The device features overvoltage-tolerant inputs up to 3.6 V, ESD protection exceeding 5000 V (HBM) and 1000 V (CDM), and latch-up performance exceeding 100 mA per JESD 78 Class II Level B. It is specified for operation from -40 °C to +125 °C and uses an XSON6 package with a body measuring 0.9 × 1.0 × 0.35 mm.

Datasheet Summary
Powered by GS/AI

The 74AUP1T58GN is a low-power configurable logic gate with voltage-level translation and Schmitt-trigger inputs, capable of implementing AND, OR, NAND, NOR, XOR, inverter, and buffer functions. It operates from 2.3 V to 3.6 V with a maximum static current of 1.5 µA and supports partial power-down via I₏ₓ circuitry. The device features overvoltage-tolerant inputs up to 3.6 V, ESD protection exceeding 5000 V (HBM) and 1000 V (CDM), and latch-up performance exceeding 100 mA per JESD 78 Class II Level B. It is specified for operation from -40 °C to +125 °C and uses an XSON6 package with a body measuring 0.9 × 1.0 × 0.35 mm.

Suppliers

Company
Product
Description
Supplier Links
Low-power configurable gate with voltage-level translator - 74AUP1T58GN,132 - Nexperia B.V.
Nijmegen, Netherlands
Low-power configurable gate with voltage-level translator
74AUP1T58GN,132
Low-power configurable gate with voltage-level translator 74AUP1T58GN,132
The 74AUP1T58 is a configurable multiple function gate with level translating, Schmitt-trigger inputs. The device can be configured as any of the following logic functions AND, OR, NAND, NOR, XOR, inverter and buffer; using the 3-bit input. All inputs can be connected directly to VCC or GND. Low threshold Schmitt trigger inputs allow these devices to be driven by 1.8 V logic levels in 3.3 V applications. This device ensures very low static and dynamic power consumption across the entire VCC range from 2.3 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 2.3 V to 3.6 V High noise immunity Low static power consumption; ICC = 1.5 μA (maximum) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Overvoltage tolerant inputs to 3.6 V Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74AUP1T58 is a configurable multiple function gate with level translating, Schmitt-trigger inputs. The device can be configured as any of the following logic functions AND, OR, NAND, NOR, XOR, inverter and buffer; using the 3-bit input. All inputs can be connected directly to VCC or GND. Low threshold Schmitt trigger inputs allow these devices to be driven by 1.8 V logic levels in 3.3 V applications.

This device ensures very low static and dynamic power consumption across the entire VCC range from 2.3 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 2.3 V to 3.6 V
  • High noise immunity
  • Low static power consumption; ICC = 1.5 μA (maximum)
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Overvoltage tolerant inputs to 3.6 V
  • Low noise overshoot and undershoot < 10 % of VCC
  • IOFF circuitry provides partial power-down mode operation
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
IC TRANSLTR UNIDIRECTIONAL 6XSON Product overview: 74AUP1T58GN,132 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-74AUP1T58GN,132 can be used for catalog matching and distributor lookup.

IC TRANSLTR UNIDIRECTIONAL 6XSON Product overview: 74AUP1T58GN,132 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-74AUP1T58GN,132 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 74AUP1T58GN,132 732-74AUP1T58GN,132
Product Name Low-power configurable gate with voltage-level translator Logic IC
Supply Voltage +4.6
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-3135-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Logic - Logic - Gates and Inverters - 74AHC1G14GW-Q100,1 - 1007469-74AHC1G14GW-Q100,1 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 2 V ~ 5.5 V
Inputs 1
View Details
7 suppliers
Quad 2-input AND gate - 74AHC08BQ-Q100/GX - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
Gates and Inverters - 1727-4392-2-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers