Nexperia B.V. Low-power 2-input OR-gate with voltage-level translator 74AUP1T32GWH

Description
The 74AUP1T32 provides the single 2-input OR function. This device ensures a very low static and dynamic power consumption across the entire VCC range from 2.3 V to 3.6 V. The 74AUP1T32 is designed for logic-level translation applications with input switching levels that accept 1.8 V low-voltage CMOS signals, while operating from either a single 2.5 V or 3.3 V supply voltage. The wide supply voltage range ensures normal operation as battery voltage drops from 3.6 V to 2.3 V. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Schmitt trigger inputs make the circuit tolerant to slower input rise and fall times across the entire VCC range. Features and benefits Wide supply voltage range from 2.3 V to 3.6 V High noise immunity Low static power consumption; ICC = 1.5 μA (maximum) Latch-up performance exceeds 100 mA per JESD 78 Class II Inputs accept voltages up to 3.6 V Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74AUP1T32 provides the single 2-input OR function. This device ensures a very low static and dynamic power consumption across the entire VCC range from 2.3 V to 3.6 V. The 74AUP1T32 is designed for logic-level translation applications with input switching levels that accept 1.8 V low-voltage CMOS signals, while operating from either a single 2.5 V or 3.3 V supply voltage. The wide supply voltage range ensures normal operation as battery voltage drops from 3.6 V to 2.3 V. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Schmitt trigger inputs make the circuit tolerant to slower input rise and fall times across the entire VCC range. Features and benefits Wide supply voltage range from 2.3 V to 3.6 V High noise immunity Low static power consumption; ICC = 1.5 μA (maximum) Latch-up performance exceeds 100 mA per JESD 78 Class II Inputs accept voltages up to 3.6 V Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-power 2-input OR-gate with voltage-level translator - 74AUP1T32GWH - Nexperia B.V.
Nijmegen, Netherlands
Low-power 2-input OR-gate with voltage-level translator
74AUP1T32GWH
Low-power 2-input OR-gate with voltage-level translator 74AUP1T32GWH
The 74AUP1T32 provides the single 2-input OR function. This device ensures a very low static and dynamic power consumption across the entire VCC range from 2.3 V to 3.6 V. The 74AUP1T32 is designed for logic-level translation applications with input switching levels that accept 1.8 V low-voltage CMOS signals, while operating from either a single 2.5 V or 3.3 V supply voltage. The wide supply voltage range ensures normal operation as battery voltage drops from 3.6 V to 2.3 V. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Schmitt trigger inputs make the circuit tolerant to slower input rise and fall times across the entire VCC range. Features and benefits Wide supply voltage range from 2.3 V to 3.6 V High noise immunity Low static power consumption; ICC = 1.5 μA (maximum) Latch-up performance exceeds 100 mA per JESD 78 Class II Inputs accept voltages up to 3.6 V Low noise overshoot and undershoot < 10 % of VCC IOFF circuitry provides partial power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74AUP1T32 provides the single 2-input OR function. This device ensures a very low static and dynamic power consumption across the entire VCC range from 2.3 V to 3.6 V.

The 74AUP1T32 is designed for logic-level translation applications with input switching levels that accept 1.8 V low-voltage CMOS signals, while operating from either a single 2.5 V or 3.3 V supply voltage.

The wide supply voltage range ensures normal operation as battery voltage drops from 3.6 V to 2.3 V.

This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down.

Schmitt trigger inputs make the circuit tolerant to slower input rise and fall times across the entire VCC range.

Features and benefits

  • Wide supply voltage range from 2.3 V to 3.6 V
  • High noise immunity
  • Low static power consumption; ICC = 1.5 μA (maximum)
  • Latch-up performance exceeds 100 mA per JESD 78 Class II
  • Inputs accept voltages up to 3.6 V
  • Low noise overshoot and undershoot < 10 % of VCC
  • IOFF circuitry provides partial power-down mode operation
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 5000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Gates and Inverters - 1727-7727-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-7727-1-ND
Gates and Inverters 1727-7727-1-ND
OR Gate IC 1 Channel Schmitt Trigger 5-TSSOP

OR Gate IC 1 Channel Schmitt Trigger 5-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-7727-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-7727-6-ND
Gates and Inverters 1727-7727-6-ND
OR Gate IC 1 Channel Schmitt Trigger 5-TSSOP

OR Gate IC 1 Channel Schmitt Trigger 5-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-7727-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-7727-2-ND
Gates and Inverters 1727-7727-2-ND
OR Gate IC 1 Channel Schmitt Trigger 5-TSSOP

OR Gate IC 1 Channel Schmitt Trigger 5-TSSOP

Buy Now Datasheet
IC GATE OR SCHMIT 1CH 2IN 5TSSOP Product overview: 74AUP1T32GWH from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1T32GWH can be used for catalog matching and distributor lookup.

IC GATE OR SCHMIT 1CH 2IN 5TSSOP Product overview: 74AUP1T32GWH from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AUP1T32GWH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 976953-74AUP1T32GWH - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
976953-74AUP1T32GWH
Integrated Circuits (ICs) - Logic - Gates and Inverters 976953-74AUP1T32GWH
Win Source Part Number: 976953-74AUP1T32GWH Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUP Features: Schmitt Trigger Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 7ns @ 3.3V, 30pF Current - Quiescent (Max): 1.2 µA Logic Level - Low: 0.1V ~ 0.44V Logic Level - High: 1.9V ~ 2.6V Voltage - Supply: 2.3V ~ 3.6V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: 5-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 1727-7727-2,NEXNEX74 AUP1T32GWH,935690051 125,2156-74AUP1T32GW H,1727-7727-1,1727-7 727-6,74AUP1T32GWH-N D Base Product Number: 74AUP1T32

Win Source Part Number: 976953-74AUP1T32GWH
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUP
Features: Schmitt Trigger
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 7ns @ 3.3V, 30pF
Current - Quiescent (Max): 1.2 µA
Logic Level - Low: 0.1V ~ 0.44V
Logic Level - High: 1.9V ~ 2.6V
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: 5-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Other Names: 1727-7727-2,NEXNEX74AUP1T32GWH,935690051125,2156-74AUP1T32GWH,1727-7727-1,1727-7727-6,74AUP1T32GWH-ND
Base Product Number: 74AUP1T32

Buy Now Datasheet
Or Gate W/lvl Translator, 2 I/p, Tssop-5; Logic Family / Base Number Nexperia - 55AC6343 - Newark, An Avnet Company
Chicago, IL, United States
Or Gate W/lvl Translator, 2 I/p, Tssop-5; Logic Family / Base Number Nexperia
55AC6343
Or Gate W/lvl Translator, 2 I/p, Tssop-5; Logic Family / Base Number Nexperia 55AC6343
OR GATE W/LVL TRANSLATOR, 2 I/P, TSSOP-5; Logic Family / Base Number:74AUP1T32; Logic Type:OR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of Pins:5Pins; LogicRoHS Compliant: Yes

OR GATE W/LVL TRANSLATOR, 2 I/P, TSSOP-5; Logic Family / Base Number:74AUP1T32; Logic Type:OR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of Pins:5Pins; LogicRoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Gates and Inverters - 74AUP1T32GWH - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AUP1T32GWH
Logic - Gates and Inverters 74AUP1T32GWH
IC GATE OR SCHMIT 1CH 2IN 5TSSOP

IC GATE OR SCHMIT 1CH 2IN 5TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AUP1T32GWH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AUP1T32GWH
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AUP1T32GWH
IC GATE OR SCHMIT 1CH 2IN 5TSSOP

IC GATE OR SCHMIT 1CH 2IN 5TSSOP

Supplier's Site
Gates and Inverters - 74AUP1T32GWH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AUP1T32GWH
Gates and Inverters 74AUP1T32GWH
OR Gate IC 1 Channel Schmitt Trigger 5-TSSOP

OR Gate IC 1 Channel Schmitt Trigger 5-TSSOP

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AUP1T32GWH 1727-7727-1-ND 705-74AUP1T32GWH 976953-74AUP1T32GWH 55AC6343 74AUP1T32GWH 74AUP1T32GWH 74AUP1T32GWH
Product Name Low-power 2-input OR-gate with voltage-level translator Gates and Inverters Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Or Gate W/lvl Translator, 2 I/p, Tssop-5; Logic Family / Base Number Nexperia Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type OR OR OR; OR NOT; OR; OR Gate OR; OR Gate NOT; OR OR OR; OR Gate
Supply Voltage +4.6 2.3V ~ 3.6V 2.3V ~ 3.6V 2.3V ~ 3.6V 3.6V 1.9V ~ 2.6V (Low), 0.1V ~ 0.44V (High) 3.6V 3.6V; 2.3V ~ 3.6V
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT353-1 SOT353-1 TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 Other; Tape & Reel (TR) SSOP Other; TSSOP SOP; SSOP; TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353
Inputs 2 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-3156-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
6 suppliers
 - 74AHC02PW,112 - Rochester Electronics
Specs
Gate Type OR; NOR
Logic Family CMOS
IC Package Type SOP; SSOP; TSSOP; Other; TSSOP14
View Details
5 suppliers
Specs
Logic Family AHCT/VHCT/VT
Operating Temperature -40 C (-40 F)
Pin Count 5
View Details
Quad 2-input OR gate - 74AHC32D-Q100J - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
6 suppliers