Nexperia B.V. Gates and Inverters 74AUP1T04GWH

Description
Inverter IC 1 Channel Schmitt Trigger 5-TSSOP
Request a Quote Datasheet
Description
Inverter IC 1 Channel Schmitt Trigger 5-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 1727-7723-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-7723-6-ND
Gates and Inverters 1727-7723-6-ND
Inverter IC 1 Channel Schmitt Trigger 5-TSSOP

Inverter IC 1 Channel Schmitt Trigger 5-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-7723-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-7723-1-ND
Gates and Inverters 1727-7723-1-ND
Inverter IC 1 Channel Schmitt Trigger 5-TSSOP

Inverter IC 1 Channel Schmitt Trigger 5-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-7723-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-7723-2-ND
Gates and Inverters 1727-7723-2-ND
Inverter IC 1 Channel Schmitt Trigger 5-TSSOP

Inverter IC 1 Channel Schmitt Trigger 5-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AUP1T04GWH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AUP1T04GWH
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AUP1T04GWH
IC INVERT SCHMITT 1CH 1IN 5TSSOP

IC INVERT SCHMITT 1CH 1IN 5TSSOP

Supplier's Site
Inverter Gate W/lvl Translator, Tssop-5; Logic Family / Base Number Nexperia - 55AC6335 - Newark, An Avnet Company
Chicago, IL, United States
Inverter Gate W/lvl Translator, Tssop-5; Logic Family / Base Number Nexperia
55AC6335
Inverter Gate W/lvl Translator, Tssop-5; Logic Family / Base Number Nexperia 55AC6335
INVERTER GATE W/LVL TRANSLATOR, TSSOP-5; Logic Family / Base Number:74AUP1T04; Logic Type:Inverter Gate; Output Current:-; No. of Inputs:1; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of Pins:5Pins; RoHS Compliant: Yes

INVERTER GATE W/LVL TRANSLATOR, TSSOP-5; Logic Family / Base Number:74AUP1T04; Logic Type:Inverter Gate; Output Current:-; No. of Inputs:1; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of Pins:5Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Gates and Inverters - 74AUP1T04GWH - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AUP1T04GWH
Logic - Gates and Inverters 74AUP1T04GWH
IC INVERT SCHMITT 1CH 1IN 5TSSOP

IC INVERT SCHMITT 1CH 1IN 5TSSOP

Supplier's Site Datasheet
Gates and Inverters - 74AUP1T04GWH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AUP1T04GWH
Gates and Inverters 74AUP1T04GWH
Inverter IC 1 Channel Schmitt Trigger 5-TSSOP

Inverter IC 1 Channel Schmitt Trigger 5-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1727-7723-6-ND 74AUP1T04GWH 55AC6335 74AUP1T04GWH 74AUP1T04GWH
Product Name Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Inverter Gate W/lvl Translator, Tssop-5; Logic Family / Base Number Nexperia Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT NOT; Inverter Gate NOT NOT; Inverter
Supply Voltage 2.3V ~ 3.6V 3.6V 3.6V 1.9V ~ 2.6V (Low), 0.1V ~ 0.44V (High) 3.6V; 2.3V ~ 3.6V
Inputs 1 1 1
Features Schmitt Trigger
Propagation Delay 6.9 ns
Unlock Full Specs
to access all available technical data