Nexperia B.V. Low-power configurable multiple function gate 74AUP1G97GS,132

Description
The 74AUP1G97 is a configurable multiple function gate with Schmitt-trigger inputs. The device can be configured as any of the following logic functions MUX, AND, OR, NAND, NOR, inverter and buffer; using the 3-bit input. All inputs can be connected directly to VCC or GND. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 0.8 V to 3.6 V CMOS low power dissipation High noise immunity Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V)
Request a Quote Datasheet
Description
The 74AUP1G97 is a configurable multiple function gate with Schmitt-trigger inputs. The device can be configured as any of the following logic functions MUX, AND, OR, NAND, NOR, inverter and buffer; using the 3-bit input. All inputs can be connected directly to VCC or GND. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 0.8 V to 3.6 V CMOS low power dissipation High noise immunity Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-power configurable multiple function gate - 74AUP1G97GS,132 - Nexperia B.V.
Nijmegen, Netherlands
Low-power configurable multiple function gate
74AUP1G97GS,132
Low-power configurable multiple function gate 74AUP1G97GS,132
The 74AUP1G97 is a configurable multiple function gate with Schmitt-trigger inputs. The device can be configured as any of the following logic functions MUX, AND, OR, NAND, NOR, inverter and buffer; using the 3-bit input. All inputs can be connected directly to VCC or GND. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 0.8 V to 3.6 V CMOS low power dissipation High noise immunity Complies with JEDEC standards: JESD8-12 (0.8 V to 1.3 V) JESD8-11 (0.9 V to 1.65 V) JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V)

The 74AUP1G97 is a configurable multiple function gate with Schmitt-trigger inputs. The device can be configured as any of the following logic functions MUX, AND, OR, NAND, NOR, inverter and buffer; using the 3-bit input. All inputs can be connected directly to VCC or GND. This device ensures very low static and dynamic power consumption across the entire VCC range from 0.8 V to 3.6 V. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 0.8 V to 3.6 V
  • CMOS low power dissipation
  • High noise immunity
  • Complies with JEDEC standards:
    • JESD8-12 (0.8 V to 1.3 V)
    • JESD8-11 (0.9 V to 1.65 V)
    • JESD8-7 (1.65 V to 1.95 V)
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8C (2.7 V to 3.6 V)
Supplier's Site Datasheet
IC CONFIG MULT-FUNC GATE 6XSON Product overview: 74AUP1G97GS,132 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-74AUP1G97GS,132 can be used for catalog matching and distributor lookup.

IC CONFIG MULT-FUNC GATE 6XSON Product overview: 74AUP1G97GS,132 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-74AUP1G97GS,132 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 1727-74AUP1G97GS,132DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
1727-74AUP1G97GS,132DKR-ND
Gates and Inverters - Multi-Function, Configurable 1727-74AUP1G97GS,132DKR-ND
IC MF/CFG 1-CIR 3-IN 6-XSON

IC MF/CFG 1-CIR 3-IN 6-XSON

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 1727-74AUP1G97GS,132TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
1727-74AUP1G97GS,132TR-ND
Gates and Inverters - Multi-Function, Configurable 1727-74AUP1G97GS,132TR-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT1202 (1x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT1202 (1x1)

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 1727-74AUP1G97GS,132CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
1727-74AUP1G97GS,132CT-ND
Gates and Inverters - Multi-Function, Configurable 1727-74AUP1G97GS,132CT-ND
IC MF/CFG 1-CIR 3-IN 6-XSON

IC MF/CFG 1-CIR 3-IN 6-XSON

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - 74AUP1G97GS,132 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
74AUP1G97GS,132
Logic - Gates and Inverters - Multi-Function, Configurable 74AUP1G97GS,132
IC CONFIG MULT-FUNC GATE 6XSON

IC CONFIG MULT-FUNC GATE 6XSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 74AUP1G97GS,132 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
74AUP1G97GS,132
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 74AUP1G97GS,132
IC CONFIG MULT-FUNC GATE 6XSON

IC CONFIG MULT-FUNC GATE 6XSON

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - 74AUP1G97GS,132 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
74AUP1G97GS,132
Gates and Inverters - Multi-Function, Configurable 74AUP1G97GS,132
Configurable Circuit Input

Configurable Circuit Input

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 74AUP1G97GS,132 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
74AUP1G97GS,132
Gates and Inverters - Multi-Function, Configurable 74AUP1G97GS,132
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT1202 (1x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT1202 (1x1)

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AUP1G97GS,132 770-74AUP1G97GS,132 1727-74AUP1G97GS,132DKR-ND 74AUP1G97GS,132 74AUP1G97GS,132 74AUP1G97GS,132 74AUP1G97GS,132
Product Name Low-power configurable multiple function gate Logic IC Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Supply Voltage +4.6 0.8V ~ 3.6V 0.8V ~ 3.6V 3.6V; 0.8V ~ 3.6V
Operating Temperature 125 C (257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT1202 SOT1202 Other; Tape & Reel (TR) Other; 6-XFDFN Other; 6-XFDFN
Gate Type Multi Function Configurable Multiple Function NOT Configurable Multiple Function
Logic Family AUP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
Logic IC - 705-74AHC3G04DP,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 5 V
Logic Family AHC
View Details
5 suppliers
Quad 2-input NAND Schmitt trigger - 74AHCT132PW-Q100J - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Features Schmitt Trigger
View Details
6 suppliers
Quad 2-input AND gate - 74AHC08BQ-Q100X - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
7 suppliers