IC GATE DUAL FUNCTION 8XSON
IC GATE DUAL FUNCTION 8XSON
Configurable Multiple Function Configurable 1 Circuit 3 Input 8-XSON (1.35x1)
IC GATE DUAL FUNCTION 8XSON
Configurable Multiple Function Configurable 1 Circuit 3 Input 8-XSON (1.35x1)
Nexperia 74AUP1G885 - XOR Gate, AUP/ULP/V Series, 2-Func, 3-Input, CMOS, PDSO8
IC GATE DUAL FUNCTION 8XSON
DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|
Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
Product Number | 1727-74AUP1G885GF,115CT-ND | 74AUP1G885GF,115 | 74AUP1G885GF,115 | 74AUP1G885GF,115 | 74AUP1G885GF,115 |
Product Name | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | |
Gate Type | Configurable Multiple Function | NOT | Configurable Multiple Function | OR; XOR | |
Supply Voltage | 0.8V ~ 3.6V | 3.6V; 0.8V ~ 3.6V | |||
Output Type | Single-Ended | Single-Ended | Single-Ended | ||
Inputs | 3 | 3 | 3 | ||
Low Level Output Current (Sink) | 4 mA | 4 mA |