XOR Gate, AUP/ULP/V Series, 1-Func, CMOS, PDSO6
XOR (Exclusive OR) IC 1 Channel 6-XSON, SOT891 (1x1)
XOR (Exclusive OR) IC 1 Channel 6-XSON, SOT891 (1x1)
IC GATE XOR 1CH 2-INP 6XSON
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74AUP1G86GF,132 | 74AUP1G86GF,132-ND | 74AUP1G86GF,132 | 74AUP1G86GF,132 | 74AUP1G86GF,132 |
| Product Name | Gates and Inverters | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | OR; XOR | XOR | XOR; XOR (Exclusive OR) | NOT; XOR | |
| Logic Family | CMOS | ||||
| IC Package Type | Other; XSON6 | Other; 6-XFDFN | Other; 6-XFDFN | ||
| Supply Voltage | 0.8V ~ 3.6V | 3.6V; 0.8V ~ 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.9V (High) | ||
| Inputs | 2 | 2 |